location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SEF220A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEF220A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED-SEF220A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085066038
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 18:44:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung SEF220A Black :
The short editorial description of Samsung SEF220A Black

SEF220A - A/M TTL, Black
More>>>
Samsung SEF220A Black:
The official marketing text of Samsung SEF220A Black as supplied by the manufacturer

- Compatible with NX Camera Systems
- Manual and Automatic TTL Capabilities

Compatible with NX Camera Systems
Our ED-SEF220A External Flash is designed to work on the hot shoe mount of the Samsung NX series cameras. The flash is compact, lightweight and provides automatic TTL exposure control. For its compact size this is a very powerful flash with a Guide Number of 16' (4.9m) in the Wide Mode and 22' (6.7m) in the Tele Mode, but the A-TTL allows for subtle low light flash and fill-flash photography.

Short summary description Samsung SEF220A Black:
This short summary of the Samsung SEF220A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SEF220A, 11.6 oz (330 g)

Long summary description Samsung SEF220A Black:
This is an auto-generated long summary of Samsung SEF220A Black based on the first three specs of the first five spec groups.

Samsung SEF220A. Product color: Black, Camera brands compatibility: Samsung, Flash modes: Auto, Manual. Weight: 11.6 oz (330 g), Dimensions (WxDxH): 4.13 x 4.49 x 3.33" (105 x 114 x 84.5 mm)

Features
Product color *
Black
Flash modes
Auto, Manual
Camera brands compatibility *
Samsung
Weight & dimensions
Weight *
11.6 oz (330 g)
Dimensions (WxDxH)
4.13 x 4.49 x 3.33" (105 x 114 x 84.5 mm)