location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EM10 Black Digital camera microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED-EM10
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2018 21:07:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EM10 Black Digital camera microphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital camera microphone
  • - Wired
  • - Black
Long product name Samsung EM10 Black Digital camera microphone :
The short editorial description of Samsung EM10 Black Digital camera microphone

ED-EM10 - Black
More>>>
Samsung EM10 Black Digital camera microphone:
The official marketing text of Samsung EM10 Black Digital camera microphone as supplied by the manufacturer

- Compatible with NX Camera Systems
- Our EM10 microphone is compatible with NX camera systems.

Short summary description Samsung EM10 Black Digital camera microphone:
This short summary of the Samsung EM10 Black Digital camera microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EM10, Digital camera microphone, Wired, Black, Samsung NX, 3.23" (82 mm), 4.25" (108 mm)

Long summary description Samsung EM10 Black Digital camera microphone:
This is an auto-generated long summary of Samsung EM10 Black Digital camera microphone based on the first three specs of the first five spec groups.

Samsung EM10. Type: Digital camera microphone. Connectivity technology: Wired. Product color: Black, Compatible products: Samsung NX. Package width: 3.23" (82 mm), Package depth: 4.25" (108 mm), Package height: 2.52" (64 mm)

Microphone
Type *
Digital camera microphone
Ports & interfaces
Connectivity technology *
Wired
Performance
Product color *
Black
Performance
Compatible products
Samsung NX
Packaging data
Package width
3.23" (82 mm)
Package depth
4.25" (108 mm)
Package height
2.52" (64 mm)
Package weight
3.67 oz (104 g)