location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS530 Headset Wireless Ear-hook Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86305-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229136441 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY CS530 Headset Wireless Ear-hook Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless 4173.2" (106 m)
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY CS530 Headset Wireless Ear-hook Office/Call center Black :
The short editorial description of POLY CS530 Headset Wireless Ear-hook Office/Call center Black

CS530 - DECT, 350 ft., 21 g
More>>>
POLY CS530 Headset Wireless Ear-hook Office/Call center Black:
The official marketing text of POLY CS530 Headset Wireless Ear-hook Office/Call center Black as supplied by the manufacturer

First we made it lighter. At only 21 grams, the CS500 Series features the lightest DECT™ headset on the market (CS540). That means all-day comfort for all-star performance.

Then we made it better. Increased range for maximum mobility, one-touch controls, energy efficient power management, simple plug-and-talk installation — the CS500 Series does it all.
Make a good call with the new standard in wireless desk phone headset systems.

- Range up to 350 feet away for maximum mobility
- Offers you a choice of four comfort-tested wearing options to match your personal style
- Premium wideband audio quality
- One-touch call answer/end, vol +/-, and mute
- Adaptive power management system optimizes for range and talk time
- Conference in up to three additional CS500 or Savi headsets for enhanced collaboration
- Guest headsets can subscribe to a base by simply docking the headset
- Use with Electronic Hook Switch Cable or Handset Lifter to remotely answer/end calls

Short summary description POLY CS530 Headset Wireless Ear-hook Office/Call center Black:
This short summary of the POLY CS530 Headset Wireless Ear-hook Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS530, Wireless, Office/Call center, 0.741 oz (21 g), Headset, Black

Long summary description POLY CS530 Headset Wireless Ear-hook Office/Call center Black:
This is an auto-generated long summary of POLY CS530 Headset Wireless Ear-hook Office/Call center Black based on the first three specs of the first five spec groups.

POLY CS530. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 4173.2" (106 m). Weight: 0.741 oz (21 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Volume control
Digital
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
4173.2" (106 m)
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Rechargeable battery
Yes
Weight & dimensions
Weight
0.741 oz (21 g)
Packaging content
Charger
Yes
Brand Image Article code product Stock Price from
POLY DuoPro Headset Wired Head-band Office/Call center Black POLY DuoPro Headset Wired Head-band Office/Call center Black
(show image)
H171N DuoPro 0.00
(excl. VAT)
0 (incl. VAT)