location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU1000RTXLCD2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332164261 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 1 kVA 900 W
  • - 6 AC outlet(s)
  • - Rackmount/Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) :
The short editorial description of Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

SmartOnline 100-127V 1kVA 900W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial
More>>>
Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
The official marketing text of Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) as supplied by the manufacturer

Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) with Transformerless, IGBT technology maintains perfectly regulated output power by continuously converting raw AC input to DC, then re-converting output back to AC. Fully regulated sine wave AC output with +/-2% voltage regulation powers network equipment continuously, even during severe brownouts and overvoltages, all without depleting UPS battery reserves. Maintains battery-derived AC output during power failures with zero transfer time. Extended runtime options available. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Highly efficient operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via USB, RS-232, contact-closure and optional SNMPWEBCARD network interface. Built-in DB9 port offers both enhanced RS-232 data and basic contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery mode operation, inverter operation, ECO mode status and output power availability. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode LCD configuration options. Programmable self-test. Fault-tolerant auto-bypass mode. Battery independent restart. Field-replaceable, hot-swappable internal batteries and external battery packs.
- Tripp Lite SU1000RTXLCD2U 1000VA / 1kVA / 900W on-line, double-conversion 2U rack / tower UPS
- Transformerless, IGBT technology
- Selectable 100/110/120/127V output (120V factory preset)
- NEMA 5-15P input, 6 NEMA 5-15R outlets
- Two switched outlets support remote reboot or programmable load shedding options
- Supports 2% output voltage regulation and zero transfer time in double conversion mode
- Economy mode option offers enhanced efficiency, reduced power consumption and lower BTU emissions
- 14 minutes runtime at 50% load (450W) and 4.8 minutes at 100% load (900W) with internal batteries
- BP24V15RT2U (limit 1), BP24V28-2U (limit 1), BP24V70-3U (multi-pack compatible) and BP24V36-2US (multi-pack compatible) external battery packs available (some configurations require Tripp Lite's External Battery Configuration Software)
- LCD interface reports operating mode plus 9 selectable screens of UPS data (Load % & kW, Load % & kVA, Power factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption)
- LCD interface also supports 16 screens of UPS configuration and setup options
- 4 post installation hardware included, Optional 2POSTRMKITWM enables 2 post rack / wallmount installation, Optional 2-9USTAND enables tower placement
- Single line TEL / Network surge suppression
- Electronic bypass maintains utility output during a variety of UPS fault conditions
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- Frequency regulation / conversion mode offers generator-compatible frequency correction or conversion of frequency from 50 to 60Hz or 60 to 50Hz
- Built-in USB, RS-232, contact-closure and optional SNMPWEBCARD accessory monitoring options
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software

Short summary description Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
This short summary of the Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU1000RTXLCD2U, Double-conversion (Online), 1 kVA, 900 W, 100 V, 127 V, 50/60 Hz

Long summary description Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU1000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU1000RTXLCD2U. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 14 min, Typical backup time at half load: 4.8 min, Replacement battery cartridge: RBC24V-LCD. Form factor: Rackmount/Tower, Product color: Black, Housing material: Steel. Width: 17.5" (444.5 mm), Depth: 12.5" (317.5 mm), Height: 3.5" (88.9 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
900 W
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Maximum current
15 A
Surge energy rating
570 J
Efficiency
93%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
14 min
Typical backup time at half load
4.8 min
Hot-swap battery
Yes
Cold start
Yes
Replacement battery cartridge
RBC24V-LCD
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
2U
Cable length
118.1" (3 m)
Cooling type
Active
Product color *
Black
Display type
LCD
Certification
UL1778, Tested to CSA, FCC-15 B (EMI), ROHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
12.5" (317.5 mm)
Height
3.5" (88.9 mm)
Weight
29.1 lbs (13.2 kg)
Package width
23.3" (591.8 mm)
Package depth
19.3" (490.2 mm)
Package height
9.2" (233.7 mm)
Package weight
42.5 lbs (19.3 kg)
Logistics data
Master (outer) case width
23.3" (591.8 mm)
Master (outer) case length
19.3" (490.2 mm)
Master (outer) case height
9.2" (233.7 mm)
Master (outer) case weight
42.5 lbs (19.3 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
00037332164261
Other features
Operating temperature (T-T)
32 - 104 °F
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)