location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRTHERMDUCT rack cooling equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTHERMDUCT SmartRack Thermal Duct Kit for SmartRack Enclosures
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTHERMDUCT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332154903 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 12:04:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRTHERMDUCT rack cooling equipment
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Improves cooling efficiency in standard rack enclosures
  • - Adjustable roof-mounted thermal duct moves air upward and out of the rack enclosure
  • - Compatible with standard 42-48U SmartRack Enclosures
Guarantee: 5-year limited
Long product name Tripp Lite SRTHERMDUCT rack cooling equipment :
The short editorial description of Tripp Lite SRTHERMDUCT rack cooling equipment

SmartRack Thermal Duct Kit for SmartRack Enclosures
More>>>
Tripp Lite SRTHERMDUCT rack cooling equipment:
The official marketing text of Tripp Lite SRTHERMDUCT rack cooling equipment as supplied by the manufacturer

The SRTHERMDUCT Thermal Duct Kit can change a standard SmartRack 42-48U enclosure into a sealed passive cooling structure that allows heat built up inside a rack to be directed up and into the facility CRAC / HVAC return air system.

Short summary description Tripp Lite SRTHERMDUCT rack cooling equipment:
This short summary of the Tripp Lite SRTHERMDUCT rack cooling equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRTHERMDUCT, Black, 23.4" (594.1 mm), 37.3" (946.4 mm), 34.5" (876.3 mm), 32 lbs (14.5 kg), 23.6" (599.9 mm)

Long summary description Tripp Lite SRTHERMDUCT rack cooling equipment:
This is an auto-generated long summary of Tripp Lite SRTHERMDUCT rack cooling equipment based on the first three specs of the first five spec groups.

Tripp Lite SRTHERMDUCT. Product color: Black. Width: 23.4" (594.1 mm), Depth: 37.3" (946.4 mm), Height: 34.5" (876.3 mm). Package width: 23.6" (599.9 mm), Package depth: 47.6" (1210.1 mm), Package height: 14.6" (370.1 mm). Country of origin: China, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 67 lbs (30.4 kg)

Features
Product color
Black
Weight & dimensions
Width
23.4" (594.1 mm)
Depth
37.3" (946.4 mm)
Height
34.5" (876.3 mm)
Weight
32 lbs (14.5 kg)
Packaging data
Package width
23.6" (599.9 mm)
Package depth
47.6" (1210.1 mm)
Package height
14.6" (370.1 mm)
Packaging data
Package weight
67 lbs (30.4 kg)
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
67 lbs (30.4 kg)
Master (outer) case length
47.6" (1210.1 mm)
Master (outer) case width
23.6" (599.9 mm)
Master (outer) case height
14.6" (370.1 mm)
Harmonized System (HS) code
7326.90.8688
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)