location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Mounting bracket for the PRM4 chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mounting bracket for the PRM4 chassis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRMLB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304217220 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:08:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Mounting bracket for the PRM4 chassis :
The short editorial description of APC Mounting bracket for the PRM4 chassis

Mounting bracket for the PRM4 chassis
More>>>
APC Mounting bracket for the PRM4 chassis:
The official marketing text of APC Mounting bracket for the PRM4 chassis as supplied by the manufacturer

The majority of all surge-induced damage is caused by surges and spikes traveling along unprotected data lines. These surges originate from a wide variety of sources, including static charge buildup and lightning strikes. Left unprotected, your data lines expose network cards, A/V components, modems and other network equipment to damaging electrical transients. The Rack-mount ProtectNet family offers a modular approach to protecting a variety of data lines, including telephone lines, network lines, coax cables and more. Installing any combination of individual surge protection modules into either the four- or 24-position chassis and connecting them to earth ground will prevent back-door surges from ruining your productivity and costing you money.

Short summary description APC Mounting bracket for the PRM4 chassis:
This short summary of the APC Mounting bracket for the PRM4 chassis data-sheet is auto-generated and uses the product title and the first six key specs.

APC Mounting bracket for the PRM4 chassis, 154.3 lbs (70 kg)

Long summary description APC Mounting bracket for the PRM4 chassis:
This is an auto-generated long summary of APC Mounting bracket for the PRM4 chassis based on the first three specs of the first five spec groups.

APC Mounting bracket for the PRM4 chassis. Maximum weight capacity: 154.3 lbs (70 kg)

Technical details
Maximum weight capacity
154.3 lbs (70 kg)
Operational conditions
Operating temperature (T-T)
-15 - 45 °C
Other features
Dimensions (WxDxH)
1.38 x 1.73 x 0.748" (35 x 44 x 19 mm)
Weight & dimensions
Weight
1.76 oz (50 g)
Brand Image Article code product Stock Price from
APC Mounting Kit 2 post f Smart UPS+Symmetra APC Mounting Kit 2 post f Smart UPS+Symmetra
(show image)
AP9625 Mounting Kit 2 post f Smart UPS+Symmetra 0.00
(excl. VAT)
0 (incl. VAT)
APC Vertical PDU Mounting Plates APC Vertical PDU Mounting Plates
(show image)
AR8416 Vertical PDU Mounting Plates 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, IBM NetBay APC Bracket Kit, 0U PDU, IBM NetBay
(show image)
AP7402 Bracket Kit, 0U PDU, IBM NetBay 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, Ladder Rack APC Bracket Kit, 0U PDU, Ladder Rack
(show image)
AP7403 Bracket Kit, 0U PDU, Ladder Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 310777-B21 mounting kit
(show image)
310777-B21 310777-B21 0.00
(excl. VAT)
0 (incl. VAT)
APC 4-Post Rackmount Rails APC 4-Post Rackmount Rails
(show image)
SU032 4-Post Rackmount Rails 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)