location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8362BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304190677 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:06:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK :
The short editorial description of APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK

NetShelter VX/VS Split Rear Doors 42U 600mm Wide Black
More>>>
APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK:
The official marketing text of APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK as supplied by the manufacturer

Cable management accessories, thermal management accessories, shelving, mounting hardware, keyboards, keyboard drawers, and stabilization accessories required for a complete enclosure solution.

Short summary description APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK:
This short summary of the APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK data-sheet is auto-generated and uses the product title and the first six key specs.

APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK, 44.1 lbs (20 kg), 15.3 x 78.5 x 8.31" (389 x 1994 x 211 mm)

Long summary description APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK:
This is an auto-generated long summary of APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK based on the first three specs of the first five spec groups.

APC NETSHELTER VX-VS 42U SPLIT REAR DOORS 600MM WIDE BLACK. Weight: 44.1 lbs (20 kg). Dimensions (WxDxH): 15.3 x 78.5 x 8.31" (389 x 1994 x 211 mm)

Weight & dimensions
Weight
44.1 lbs (20 kg)
Other features
Dimensions (WxDxH)
15.3 x 78.5 x 8.31" (389 x 1994 x 211 mm)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)