location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-X11H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H520040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - LCD 2600 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 3000:1
  • - Screen size compatibility: 30 - 300" Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - Battery 270 W
Long product name Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White :
The short editorial description of Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White

EB-X11H, 3LCD, 0.55-inch, 2600 ANSI, 1024 x 768, 4:3, 3000:1, 2.3kg
More>>>
Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White:
The official marketing text of Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer

Value for money
This affordable projector has many features usually found on more expensive models, so schools can enhance classroom experiences with high-quality presentations without exceeding their budget. It is compact and lightweight with a modern design1 for installation use, with a range of inputs in addition to monitor-out, providing both projector and computer screen visuals so the user doesn't have to turn around to see the screen. The direct power on/off feature enables the projector to be activated using a wall switch for installation use, while the tailor-made ELPMB23 optional ceiling mount makes installation quick and simple. A long lamp life of 5,000 hours (in eco mode) keeps running costs low. Sleep and eco modes, in addition to easy lamp replacement, mean that this projector is both energy efficient and easy to maintain.

User-friendly
With a short throw distance, this projector can produce large screen sizes from a short distance, with a 67-inch screen size from a distance of just 2m. In addition, the projector will automatically detect and match the aspect ratio of the input source, with a source search function to automatically project inputs when they are connected.

High-quality picture
Epson's 3LCD projector engine delivers the natural, accurate colour that's essential for education, so maps, flags and art look true-to-life. With equally high White and Colour Light Output of 2,600 lumens, and 3000:1 contrast ratio, you can achieve a vivid, sharp image.

Short summary description Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-X11H, 2600 ANSI lumens, LCD, XGA (1024x768), 3000:1, 30 - 300", 70.9 - 85.4" (1.8 - 2.17 m)

Long summary description Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-X11H data projector 2600 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-X11H. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.2:1. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Noise level: 37 dB, Noise level (economic mode): 29 dB, Country of origin: China

Projector
Screen size compatibility *
30 - 300"
Projection distance
70.9 - 85.4" (1.8 - 2.17 m)
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Number of colors
16.78 million colors
Projector brightness (economic mode)
2080 ANSI lumens
Keystone correction, horizontal
-30°
Keystone correction, vertical
-30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
E-TORL
Lamp power
270 W
Lamp power (economic mode)
223 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Zoom ratio
1.2:1
Throw ratio
1.48 - 1.77:1
Video
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
4
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
USB connector type
USB Type-A, USB Type-B
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Noise level *
37 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product color *
White
Display
Built-in display *
No
Power
Power source *
Battery
Power consumption (typical) *
270 W
Power consumption (standby) *
0.47 W
Power consumption (PowerSave)
223 W
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Package width
13.3" (339 mm)
Package depth
14.1" (358 mm)
Package height
6.3" (160 mm)
Package weight
7.5 lbs (3.4 kg)
Packaging content
Handheld remote control *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
78 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
87.8" (2.23 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
78 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.8" (2.23 m)
Other features
Aspect ratio
4:3
RS-232 ports
1