location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACF104BLK
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS) :
The short editorial description of APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS)

Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit
More>>>
APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS):
The official marketing text of APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS) as supplied by the manufacturer

The only manageable rack heat removal solution.
Densely packed enclosures can overheat IT equipment and cause downtime. High-density enclosures create an environment where traditional air distribution methods are not effective.

The Air Removal Unit captures exhaust heat, ducting it to the return air plenum and eliminating hot spots. Through automatic fan speed adjustment based on temperature or power consumption, a desired temperature can be set and fans will self-adjust for optimal energy efficiency.

The Rack Air Removal Unit provides fan redundancy in the event of fan failure, and power redundancy through dual corded input. This space saving product mounts to the back of the enclosure - requiring zero U space.

Short summary description APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS):
This short summary of the APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit, Black, cUL Recognized, C-tick, CE, FCC Part 15 Class B, GS Mark, UL Recognized, VDE, 145.3 lbs (65.9 kg), 210.5 lbs (95.5 kg), C-13, IEC-320 C14, 29.5 x 7.01 x 75.6" (749 x 178 x 1921 mm)

Long summary description APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Rack Air Removal 208/230V 50/60 Hz NS VX Wide Kit. Product color: Black, Compatibility: cUL Recognized, C-tick, CE, FCC Part 15 Class B, GS Mark, UL Recognized, VDE. Weight: 145.3 lbs (65.9 kg), Package weight: 210.5 lbs (95.5 kg). Input connection type: C-13, IEC-320 C14, Dimensions (WxDxH): 29.5 x 7.01 x 75.6" (749 x 178 x 1921 mm), Nominal input voltage: 208 V

Design
Product color *
Black
Compatibility
cUL Recognized, C-tick, CE, FCC Part 15 Class B, GS Mark, UL Recognized, VDE
Weight & dimensions
Weight
145.3 lbs (65.9 kg)
Package weight
210.5 lbs (95.5 kg)
Other features
I/O ports
C-13 IEC-320 C14
Input connection type
C-13, IEC-320 C14
Dimensions (WxDxH)
29.5 x 7.01 x 75.6" (749 x 178 x 1921 mm)
Nominal input voltage
208 V
Package dimensions (WxDxH)
35.5 x 23.5 x 81" (902 x 597 x 2057 mm)