location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J140W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J140W show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 6000 x 1200 DPI
  • - A4 33 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 32 MB RISC 192 MHz
  • - 15 lbs (6.8 kg)
Guarantee: 12 month
Long product name Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi :
The short editorial description of Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

DCP-J140W - 3-in-1 - A4 Print, Copy, Scan - Wireless
More>>>
Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
The official marketing text of Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer

- Save time with fast 5ipm mono & colour print speed (33/ 27ppm draft speed).
- Up to A4 Print, Copy, Scan.
- Faster and more secure Wi-Fi connection with the latest 802.11n wireless technology or connect to your PC with Hi-Speed USB 2.0.
- Print from or scan directly to your Apple®, AndroidTM or Windows® Phone 7 device with the free Brother iPrint&Scan app.

The DCP-J140W offers print, copy and scan capabilities with wireless network connectivity, enabling you to share the machine with several users.

Achieve impressive print speeds of up to 5ipm in mono and colour so you don’t have to wait for your documents, whilst the 1.5 picolitre droplet size and up to 6,000dpi print resolution enable you to produce professional quality documents in house.

Scan bound or irregular sized documents on the hinged flatbed scanner. Scan to email, file or to a mobile device using the iPrint&Scan app.

Short summary description Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J140W, Inkjet, Color printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J140W. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
36 bit
Output color depth
24 bit
Grayscale levels
256
Film scanning
No
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
JE4
Photo paper sizes
10x15, 89x127 cm
Photo paper sizes (imperial)
4x6, 5x7, 5x8
Borderless printing media sizes
4x6, 5x7, A4, A6
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
1.9"
Touchscreen
No
Display number of lines
1 lines
Display number of characters
16
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
0.45 W
Power consumption (standby)
3.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
14.5" (368 mm)
Height
5.91" (150 mm)
Weight
15 lbs (6.8 kg)
Packaging data
Package weight
0.328 oz (9.3 g)
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 4 (Win) Brother ControlCentre 2 (Mac)
Other features
Dimensions (WxDxH)
15.4 x 14.5 x 5.91" (390 x 368 x 150 mm)
PictBridge
No
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
18.3 x 8.86 x 18.1" (465 x 225 x 460 mm)
Scan speed
3.44 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 02:39:00
Uk has collected 8 expert reviews for Brother DCP-J140W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
trustedreviews.com
Updated:
2013-02-14 02:38:59
Brother has an extensive range of inkjet all-in-ones and the DCP-J140W sits near the low end of this range, at under £60. It's aimed firmly at the home market, for people who want basic print, copy and scan functions, but also offers wireless connection t...
Good Easy front-loading cartridges, Clever use of LCD, Good software bundle...
Bad No memory card or USB slot, Only single paper cassette, Inaccurate speed claims...
Bottom line Brother makes fairly ridiculous print speed claims for the DCP-J140W, of 33ppm for black print and 27ppm for colour. Even though these are for draft print, they are still way higher than you're likely to see in practice. We measured 4.1ppm for our 5-page...
60%
techadvisor.co.uk
Updated:
2013-02-14 02:38:59
Perhaps with a sharp eye on tough economic times, Brother has just released the Brother DCP-J140W. It is Brother's cheapest to buy wireless inkjet all-in-one printer to date, targeted squarely at SOHO users working to a tight budget. More inkjet printe...
Bottom line Brother's sub-£60 all-in-one has good Wi-Fi connectivity, a small footprint and decent standard print quality for documents and photos. But sluggish speeds and its 'stripped down' features smack too much of drastic cost-cutting...
60%
expertreviews.co.uk
Updated:
2013-04-20 01:08:05
Brother makes a truly daunting range of inkjet multifunction peripherals (MFPs), of which the DCP-J140W is one of the cheapest. An entry-level model aimed at micro businesses, it can handle basic prints, scans and copies, but there's no fax facility. Th...
Bottom line The DCP-J140W is cheap, but it's also slow to print and expensive to run...
60%
gadgetspeak.com
Updated:
2013-05-18 01:17:01
A small black unit that can print, copy and scan. If it does not suit the colour scheme then it can sit in a cupboard or behind a sofa as not only can you use it with USB but also by connection to a wireless router if you wish...
68%
gadgetspeak.com
Updated:
2013-05-18 01:17:01
If you are looking for a budget priced All-in-One inkjet product then maybe this next offering might suit...
68%
pcworld.co.nz
Updated:
2016-12-27 19:29:02
NameInkjet multifunction printer: Brother DCP-J140WAt a glance:Low print speeds,Oversaturated photo prints, with high ink consumption,Wi-Fi enabled, includes USB cable,Good scan speed and qualitySummary:High ink consumption and low print speed make this a...
40%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)