location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Serial over Ethernet Adapter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port RS-232/422/485 Serial over IP Ethernet Device Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NETRS2321E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030825290 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com Serial over Ethernet Adapter 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - RJ-45
  • - 100 Mbit/s
  • - Component for: PC
Guarantee: 2 Year Warranty
Long product name StarTech.com Serial over Ethernet Adapter 100 Mbit/s :
The short editorial description of StarTech.com Serial over Ethernet Adapter 100 Mbit/s

1 Port RS-232/422/485 Serial over IP Ethernet Device Server
More>>>
StarTech.com Serial over Ethernet Adapter 100 Mbit/s:
The official marketing text of StarTech.com Serial over Ethernet Adapter 100 Mbit/s as supplied by the manufacturer

Connect to, configure and remotely manage a serial device over an IP network or the internet
The NETRS2321E 1 Port RS-232/422/485 Serial over IP Ethernet Device Server is the ideal solution for remotely controlling serial devices over your LAN/WAN or even the internet. Featuring user-friendly browser-based configuration of network settings, serial port line settings, UART transmit/receive buffer trigger levels and serial port flow control. The Ethernet to RS232 converter is designed to function seamlessly with your other integrated and add-on serial ports as if they were right inside your computer. The adapter also offers remote Telnet configuration and support for IP, HTTP, ICMP and TCP network protocols, while providing data transfer rates of up to 115.2Kbps per port. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Access a serial device from anywhere with an IP-based connection
- Configure your desired serial line and network settings easily with a versatile, browser-based configuration utility
- Communicate with nearly any serial device with RS232, RS422 and RS485 protocol compatibility

Short summary description StarTech.com Serial over Ethernet Adapter 100 Mbit/s:
This short summary of the StarTech.com Serial over Ethernet Adapter 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Serial over Ethernet Adapter, Wireless, RJ-45, 100 Mbit/s

Long summary description StarTech.com Serial over Ethernet Adapter 100 Mbit/s:
This is an auto-generated long summary of StarTech.com Serial over Ethernet Adapter 100 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com Serial over Ethernet Adapter. Connectivity technology: Wireless, Host interface: RJ-45. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
RJ-45
Network
Maximum data transfer rate *
100 Mbit/s
Design
Component for *
PC
System requirements
Compatible operating systems
Windows XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
3.54" (90 mm)
Depth
3.54" (90 mm)
Height
1.02" (26 mm)
Weight & dimensions
Weight
3.7 oz (105 g)
Packaging data
Package width
5.04" (128 mm)
Package depth
6.3" (160 mm)
Package height
2.64" (67 mm)
Package weight
7.05 oz (200 g)
Other features
I/O ports
1 - DB9 Male 1 - RJ45 Female
Dimensions (WxDxH)
3.54 x 3.54 x 1.02" (90 x 90 x 26 mm)
Recommended operating temperature range (T-T)
0 - 60 °C
Dimensions (W x D x H) (imperial)
3.54 x 3.54 x 1.02"
Operating temperature (T-T)
0 - 60 °F
Package weight (imperial)
0.44 lbs
Brand Image Article code product Stock Price from
StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s
(show image)
ST1000SPEXDP ST1000SPEXDP 0.00
(excl. VAT)
0 (incl. VAT)