location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft (3m) DisplayPort 1.2 Cable - 4K x 2K Ultra HD VESA Certified DisplayPort Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DISPLPORT10L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827829 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HIGH PERFORMANCE CABLE: This 10ft (3m) VESA Certified DisplayPort v1.2 cable supports 4K x 2K (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)
  • - RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief & jacket prevents fraying/damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding; Latching DP connectors prevent accidental disconnection
  • - QUALITY CONSTRUCTION: 28AWG wire with gold-plated connectors for improved signal integrity and reliability; Superior EMI shielding with Al-Mylar foil and copper braid provides higher quality video and audio; Backwards compatible with DP 1.1
  • - APPLICATIONS: Ideal for home/offices/boardrooms/conference rooms/classrooms; works with your professional workstations with FirePro™ S9000/7000, W8100/7100/5100 or R5000 graphic cards; Use with 1080p/UHD/4K monitors, projector or large display
  • - SPECS: 10 ft (3 m) / Black / DisplayPort v1.2 / DP Latching Male to Male / 28 AWG / PVC cable jacket, ABS connector shell / Shield: Al-Mylar foil with Braid / Protocols: HBR 2, MST, GTC / Lifetime Warranty
Guarantee: Lifetime
Long product name StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black :
The short editorial description of StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black

StarTech.com 10ft (3m) DisplayPort 1.2 Cable - 4K x 2K Ultra HD VESA Certified DisplayPort Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors (DISPLPORT10L)
More>>>
StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black:
The official marketing text of StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black as supplied by the manufacturer

Create high-resolution 4K x 2K connections with HBR2 support between your DisplayPort equipped devicesThe StarTech.com Advantage

Short summary description StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black:
This short summary of the StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DISPLPORT10L, 118.1" (3 m), DisplayPort, DisplayPort, Male, Male, 3840 x 2400 pixels

Long summary description StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black:
This is an auto-generated long summary of StarTech.com DISPLPORT10L DisplayPort cable 118.1" (3 m) Black based on the first three specs of the first five spec groups.

StarTech.com DISPLPORT10L. Cable length: 118.1" (3 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 0.287" (7.3 mm), Weight: 7.41 oz (210 g), Quantity per pack: 1 pc(s). Master (outer) case width: 13" (330 mm), Master (outer) case length: 19.7" (500 mm), Master (outer) case height: 11" (280 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Maximum resolution *
3840 x 2400 pixels
Supported graphics resolutions
3840 x 2400, 2560 x 1600 (WQXGA)
Maximum refresh rate
120 Hz
HDCP
Yes
DisplayPort Content Protection (DPCP)
Yes
Cable length *
118.1" (3 m)
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Latching connectors
Yes
Product color *
Black
Cable rating
CMG (CM)
Cable shielding
Aluminum mylar foil
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
28
Features
Bandwidth
21600 MB/s
Plug and Play
Yes
Multi-Stream Transport (MST)
Yes
Number of conductors
19
Sustainability
Sustainability certificates
RoHS
Packaging data
Cable diameter
0.287" (7.3 mm)
Weight
7.41 oz (210 g)
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.34" (34 mm)
Package weight
7.58 oz (215 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13" (330 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
50 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)