location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-bit Gigabit Ethernet Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2916T
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
  • - Internal
Long product name Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s :
The short editorial description of Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s

AT-2916T - 10/100/1000T 32-bit Gigabit Ethernet Adapter Card
More>>>
Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s:
The official marketing text of Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s as supplied by the manufacturer

High performance
Allied Telesyn’s AT-2916T is a highly reliable entry-level 32-bit Gigabit Adapter card with 9KB Jumbo frames support. A great product
for your network upgrade needs. The adapter supports the calculation of TCP, UDP, and IP checksums through the hardware platform without time loss by the MAC controller for both the receive and the transmit path, which lead to overall system performance improvement.

In addition, in order to reduce the load on the CPU, Allied Telesyn’ s AT-2916T can use interrupt moderation to group the huge amounts of interrupts caused by small packets transferred at Gigabit speed so that several data packets can be handled per interrupt.

High reliability
Allied Telesyn’s AT-2916T Gigabit Ethernet Adapter comes with a variety of reliability features.They aim at maintaining a connection
as long as possible.This is reached by link aggregation; redundant switch failover and PCI hot plug.The on-board sensors and driver
functions help to monitor the health of adapters and their ports enabling pro-active network management.

Comprehensive software support
Allied Telesyn’s AT-2916T adapter cards come with a set of software programs that can greatly assist users with their network setups and configurations.The offline user diagnostics program provides system administrators and engineers with a profound tool to analyse the network adapter and check specific data. The Network Control program for Windows 2000 and Windows XP provides user an easy time in controlling and configuring all their AT-2916T adapters.

The AT-2916T Gigabit Ethernet Adapters can also support up to 64 IP address assignments in a single network connection by the means
of frame tagging.Thus, multiple VLANs can be configured for one port.

Key features:
- Supports up to 9KB Jumbo frames
- TCP, UDP and IP checksum generation and check
- Support for all popular operating systems including Sun Solaris
- Link Aggregation
- Virtual LAN (VLAN) Support
- Cable monitoring and auto correct
- Virtual Cable Tester (VCT)
- Advanced Power Management (ACPI)
- Wake On LAN (WOL)
- Remote Boot (PXE 2.0)
- Parity monitoring on all data paths

Short summary description Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s:
This short summary of the Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 32-bit Gigabit Ethernet Adapter Card, Internal, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s:
This is an auto-generated long summary of Allied Telesis 32-bit Gigabit Ethernet Adapter Card Internal 100 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 32-bit Gigabit Ethernet Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Maximum operating distance
3937" (100 m)
Design
Internal *
Yes
Certification
FCC/EN55022 Class B, VCCI, VDE, UL, CE
System requirements
Compatible operating systems
Windows 2000/XP Linux kernel 2.4.x Novell NetWare 4.20 + Novell NetWare 5 & 6 Sun Solaris 7/8
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Depth
5" (127 mm)
Height
4.76" (121 mm)
Weight
11.3 oz (320 g)
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, PCI 2.1
Slot type
32-bit/33MHz PCI
I/O ports
1x Ethernet (RJ-45)
Supported data transfer rates
10/100 Mbps
Networking features
Ethernet, Fast Ethernet