location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM8019
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM8019
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PowerPlug Ethernet / WLAN
  • - 200 Mbit/s
Long product name Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s :
The short editorial description of Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s

200Mbps, 1 x RJ-45, 1 x Outlet, 128-Bit AES, White, 2 Pack
More>>>
Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s:
The official marketing text of Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s as supplied by the manufacturer

Powerline Adapter 200Mbps with power outlet - Starterkit

Create your own home network over the existing power lines and retain your power outlet!

- Internet in every room, simply through the wall outlet
- Integrated Noise filtered power outlet
- Set of 2 Powerline adapters for super-speed (200Mbps) Ethernet over existing power lines
- Stable connection, no hassle with wires
- Security through 128-Bit AES Link encryption
- Easy installation
- Multilingual user manual
- Accessible helpdesk
- 5-Year warranty

Short summary description Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s:
This short summary of the Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM8019, Wired, PowerPlug, Ethernet / WLAN, 200 Mbit/s, White

Long summary description Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s:
This is an auto-generated long summary of Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s based on the first three specs of the first five spec groups.

Eminent EM8019. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet / WLAN. Maximum data transfer rate: 200 Mbit/s. Product color: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet / WLAN
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.3
Ethernet LAN
Yes
Network
Wi-Fi
No
Security algorithms
128-bit AES
Design
Product color
White
Internal *
No
Logistics data
Harmonized System (HS) code
85176990
Other features
Wireless connection
No
Brand Image Article code product Stock Price from
Eminent EM8033 network card Ethernet 500 Mbit/s Eminent EM8033 network card Ethernet 500 Mbit/s
(show image)
EM8033 EM8033 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8032 network card Ethernet 500 Mbit/s Eminent EM8032 network card Ethernet 500 Mbit/s
(show image)
EM8032 EM8032 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8031 network card Ethernet 500 Mbit/s Eminent EM8031 network card Ethernet 500 Mbit/s
(show image)
EM8031 EM8031 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8030 network card Ethernet 500 Mbit/s Eminent EM8030 network card Ethernet 500 Mbit/s
(show image)
EM8030 EM8030 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8021 network card Ethernet 200 Mbit/s Eminent EM8021 network card Ethernet 200 Mbit/s
(show image)
EM8021 EM8021 0.00
(excl. VAT)
0 (incl. VAT)