location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Paper Feed Unit TK1010 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper Feed Unit TK1010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406019
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649060199 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Paper Feed Unit TK1010 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 sheets
  • - Supported media weight(s): 60 - 105 g/m²
  • - Letter
Long product name Ricoh Paper Feed Unit TK1010 500 sheets :
The short editorial description of Ricoh Paper Feed Unit TK1010 500 sheets

Paper Feed Unit Type TK 1010
More>>>
Ricoh Paper Feed Unit TK1010 500 sheets:
The official marketing text of Ricoh Paper Feed Unit TK1010 500 sheets as supplied by the manufacturer

Ricoh has a strong reputation for the quality of its laser copiers offering an excellent quality-price ratio and a very good reliability. And success this supports the complementarity of its products which offers everyday comfort. Ricoh offers a wide range of products specially designed to enhance your image and increase your productivity.

Short summary description Ricoh Paper Feed Unit TK1010 500 sheets:
This short summary of the Ricoh Paper Feed Unit TK1010 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Paper Feed Unit TK1010, Ricoh SP C231SF, 500 sheets, 60 - 105 g/m², A4, 13.2 lbs (6 kg), 15.7 x 17.7 x 5" (400 x 450 x 127 mm)

Long summary description Ricoh Paper Feed Unit TK1010 500 sheets:
This is an auto-generated long summary of Ricoh Paper Feed Unit TK1010 500 sheets based on the first three specs of the first five spec groups.

Ricoh Paper Feed Unit TK1010. Compatibility: Ricoh SP C231SF, Maximum capacity: 500 sheets, Supported media weight(s): 60 - 105 g/m². Media types supported: A4. Weight: 13.2 lbs (6 kg). Dimensions (WxDxH): 15.7 x 17.7 x 5" (400 x 450 x 127 mm)

Features
Compatibility *
Ricoh SP C231SF
Maximum capacity
500 sheets
Supported media weight(s)
60 - 105 g/m²
Media formats
Media types supported
A4
Media formats
Letter
Yes
Weight & dimensions
Weight
13.2 lbs (6 kg)
Other features
Dimensions (WxDxH)
15.7 x 17.7 x 5" (400 x 450 x 127 mm)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)