location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C220N Color 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C220N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406005 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP C220N Color 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - 16 ppm
  • - Total input capacity: 251 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 192 MHz
Long product name Ricoh Aficio SP C220N Color 2400 x 600 DPI :
The short editorial description of Ricoh Aficio SP C220N Color 2400 x 600 DPI

Aficio SP C220N - 16 ppm
More>>>
Ricoh Aficio SP C220N Color 2400 x 600 DPI:
The official marketing text of Ricoh Aficio SP C220N Color 2400 x 600 DPI as supplied by the manufacturer

The RICOH Aficio SP C220N brings the power of the award-winning Ricoh high-volume color technology right to your desktop. This sleek, streamlined color laser printer is customized for small offices, small workgroups and single-user environments. That means it deliver exceptional color and sensational speed for this class, with a feature set that is perfectly aligned with your daily workflow. It is easy to use and maintain. Best of all, this reliable color laser printer is available at a price that makes sense for your budget.

Short summary description Ricoh Aficio SP C220N Color 2400 x 600 DPI:
This short summary of the Ricoh Aficio SP C220N Color 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C220N, Laser, Color, 2400 x 600 DPI, 16 ppm, Network ready

Long summary description Ricoh Aficio SP C220N Color 2400 x 600 DPI:
This is an auto-generated long summary of Ricoh Aficio SP C220N Color 2400 x 600 DPI based on the first three specs of the first five spec groups.

Ricoh Aficio SP C220N. Print technology: Laser, Color, Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
51 s
Time to first page (black, normal)
14 s
Time to first page (color, normal)
14 s
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Maximum input capacity
251 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Legal, Letter
Media weight (tray 1)
60 - 160 g/m2
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Processor frequency
192 MHz
Design
Certification
UL60950, FCC Part 15 Class B
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
50.7 lbs (23 kg)
Dimensions (WxDxH)
15.7 x 17.7 x 12.6" (400 x 450 x 320 mm)
Other features
Mac compatibility
Yes
Power requirements
120 V, 60 Hz
Power consumption (active)
1300 W
Compatible operating systems
Windows 2000/XP/Server 2003/Vista Mac OS X v.10.2 – 10.4 Novell Netware v. 4.x + Citrix Server
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:44:22
Uk has collected 6 expert reviews for Ricoh Aficio SP C220N Colour 2400 x 600 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 02:44:22
Ricohs Aficio SPC220N is one of the more compact printers here, and is small enough to fit on most desks. Installation was straightforward and the printers IP address was detected immediately. Ricohs Smart Organising Monitor can be installed sep...
40%
trustedreviews.com
Updated:
2011-10-04 02:44:22
Ricoh is probably not one of the first names you think of for colour laser printers, but the company makes a good range and the SPC220N is at the lower price end, at under £300 including VAT. It's a relatively compact machine with modern lines and its in-...
80%