Epson logo

Epson RC-R1LNA Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147684
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson RC-R1LNA Blue:

RC-R1LNA 100mm Blue Ribbon

Epson RC-R1LNA Blue:

Choose between five different coloured 30m long ink ribbons to use with LabelWorks Pro100 Olefin plastic tapes.

Create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-R1LNA Blue:

Epson RC-R1LNA, Blue, - LabelWorks Pro100 (Continental AC Adapter), 3.94" (10 cm), 1181.1" (30 m), 1 pc(s), 1.97" (50 mm)

Long summary description Epson RC-R1LNA Blue:

Epson RC-R1LNA. Product color: Blue, Compatible products: - LabelWorks Pro100 (Continental AC Adapter). Sheet width: 3.94" (10 cm), Sheet length: 1181.1" (30 m). Quantity per pack: 1 pc(s), Package width: 1.97" (50 mm), Package depth: 5.91" (150 mm). Labels per pack: 1 pc(s). Quantity per master (outer) case: 10 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.