location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson RC-R1WNA White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-R1WNA 100mm White Ribbon
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S635002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946515267
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson RC-R1WNA White :
The short editorial description of Epson RC-R1WNA White

RC-R1WNA 100mm White Ribbon
More>>>
Epson RC-R1WNA White:
The official marketing text of Epson RC-R1WNA White as supplied by the manufacturer

Choose between five different coloured 30m long ink ribbons to use with LabelWorks Pro100 Olefin plastic tapes.

Create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-R1WNA White:
This short summary of the Epson RC-R1WNA White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson RC-R1WNA, White, - LabelWorks Pro100 (UK Type AC Adapter), 3.94" (10 cm), 1181.1" (30 m), 1 pc(s), 1.97" (50 mm)

Long summary description Epson RC-R1WNA White:
This is an auto-generated long summary of Epson RC-R1WNA White based on the first three specs of the first five spec groups.

Epson RC-R1WNA. Product color: White, Compatible products: - LabelWorks Pro100 (UK Type AC Adapter). Sheet width: 3.94" (10 cm), Sheet length: 1181.1" (30 m). Quantity per pack: 1 pc(s), Package width: 1.97" (50 mm), Package depth: 5.91" (150 mm). Labels per pack: 1 pc(s). Quantity per master (outer) case: 10 pc(s)

Features
Product color *
White
Compatible products
- LabelWorks Pro100 (UK Type AC Adapter)
Weight & dimensions
Sheet width
3.94" (10 cm)
Sheet length
1181.1" (30 m)
Packaging data
Quantity per pack
1 pc(s)
Package width
1.97" (50 mm)
Package depth
5.91" (150 mm)
Packaging data
Package height
6.1" (155 mm)
Package weight
0.00988 oz (0.28 g)
Packaging content
Labels per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Epson RC-L1WAR White Epson RC-L1WAR White
(show image)
C53S633008 RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1GNA Green Epson RC-T1GNA Green
(show image)
C53S633006 RC-T1GNA 100mm Green Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1LNA Blue Epson RC-T1LNA Blue
(show image)
C53S633005 RC-T1LNA 100mm Blue Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1RNA Red Epson RC-T1RNA Red
(show image)
C53S633004 RC-T1RNA 100mm Red Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1YNA Yellow Epson RC-T1YNA Yellow
(show image)
C53S633003 RC-T1YNA 100mm Yellow Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1TNA Transparent Epson RC-T1TNA Transparent
(show image)
C53S633002 RC-T1TNA 100mm Transparent Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)