Epson logo

Epson RC-T5YNA Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139431
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson RC-T5YNA Yellow:

RC-T5YNA 50mm Yellow Tape

Epson RC-T5YNA Yellow:

Choose between seven different coloured 50mm wide Olefin plastic tapes. At 15m in length, these tapes allow you to create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-T5YNA Yellow:

Epson RC-T5YNA, Yellow, LabelWorks Pro100, 1.97" (5 cm), 590.6" (15 m), 1 pc(s), 4.72" (120 mm)

Long summary description Epson RC-T5YNA Yellow:

Epson RC-T5YNA. Product color: Yellow, Compatible products: LabelWorks Pro100. Sheet width: 1.97" (5 cm), Sheet length: 590.6" (15 m). Quantity per pack: 1 pc(s), Package width: 4.72" (120 mm), Package depth: 4.13" (105 mm). Labels per pack: 1 pc(s). Quantity per master (outer) case: 10 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.