location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X748de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34T5036
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 1200 MHz
  • - 97.4 lbs (44.2 kg)
Long product name Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm :
The short editorial description of Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm

Colour Laser, 2400 x 600 dpi, 33 ppm, 100000 pages per month, 1.2 GHz, 512 MB, USB 2.0, Ethernet, 44.2 kg
More>>>
Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm:
The official marketing text of Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm as supplied by the manufacturer

Intuitive colour touch screen
The easy-to-use 7-inch (17.8-cm) colour touch screen provides audible feedback and tablet-like navigation to make device operation intuitive and simple.

Corporate colour matching
Match corporate colours on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE® calibration.

Convenient updates
Preview documents and change output settings such as two-sided printing directly at the device.

Multiple media support
Expand input capacity with optional drawers that let you load multiple types and boost total input capacity up to 4,300 sheets.

Advanced security
Protect your device, data and network with innovative security controls like authentication and authorisation and disk wiping and encryption.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customise print settings and Hibernate Mode which reduces energy consumption to less than one watt.

Short summary description Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm:
This short summary of the Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X748de, Laser, Color printing, 2400 x 600 DPI, Color copying, A4, Gray, White

Long summary description Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm:
This is an auto-generated long summary of Lexmark X748de Laser A4 2400 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

Lexmark X748de. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Gray, White

Printing
Resolution color
2400 x 600 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
9 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (color, normal quality, A4)
33 cpm
Copy speed (black, normal, US Letter)
35 cpm
Copy speed (color, normal, US Letter)
35 cpm
Time to first copy (black, normal)
13 s
Time to first copy (color, normal)
13.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan speed (color)
33 ppm
Scan speed (black)
34 ppm
Duplex scan speed (color)
12 ppm
Duplex scan speed (black)
12 ppm
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
50 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-TTLS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet
Network printing methods
LPR/LPD, Direct IP, HTTP, Enhanced IP, FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1200 MHz
Sound pressure level (duplex printing)
57 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
54 dB
Sound pressure level (quiet mode)
57 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Product color *
Gray, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Certificates
Certification
Energy Star, Blue Angel (RAL-UZ-122), CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003, BSMI, VCCI, US FDA, FCC, UL 60950-1, EN/IEC 60320-1, CE, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark, CCC, CISPIR 22, MIC Mark, EK Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
21.5" (546 mm)
Depth
24.5" (622 mm)
Height
31" (787 mm)
Weight
97.4 lbs (44.2 kg)
Packaging data
Package weight
136 lbs (61.7 kg)
Other features
Networking features
Gigabit Ethernet
Network ready
Yes
Power supply type
AC
Wireless technology
No
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Microsoft Windows 7 x64 Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 R2 running Terminal Services Apple Mac OS X (10.5, 10.6, 10.7) Microsoft Windows Server 2003, 2003 x64 Microsoft Windows Server 2008, 2008 X64 SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Flag Linux Desktop 6.0 Linpus Linux Desktop 9.6 openSUSE 11.2, 11.3, 11.4 Debian GNU/Linux 5.0, 6.0 Fedora 14 Mint 9, 10 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0 Ubuntu 9.04 LTS, 10.04, 10.10 Ubuntu 11.04, 11.10, 12.04 PCLinuxOS 2010
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Color faxing
Yes
Color scanning
Yes
Connectivity technology
Wired
Package dimensions (WxDxH)
28.7 x 26.4 x 41.1" (730 x 670 x 1044 mm)