Lexmark logo

Lexmark X746de Laser A4 2400 x 600 DPI 35 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132374
Info modified on:
21 Oct 2022, 10:24:54
Long product name Lexmark X746de Laser A4 2400 x 600 DPI 35 ppm:

Color Laser, 1200 x 1200 dpi, 35 ppm, 9s, 512 MB, 1.2 GHz, USB 2.0, Gigabit Ethernet

Lexmark X746de Laser A4 2400 x 600 DPI 35 ppm:

Intuitive color MFPs for busy workgroups
The Lexmark X746e color laser MFP increases efficiency and deliver high-quality color documents. Security controls and workflow-enhancing solutions make high-volume printing easy and secure.

Intuitive color touch screen
The easy-to-use 7-inch color touch screen provides audible feedback and tablet-like navigation to make device operation intuitive and simple.

Corporate color matching
Match corporate colors on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE calibration.

Convenient updates
Preview documents and change output settings such as two-sided printing directly at the device.

Multiple media support
Expand input capacity with optional drawers that let you load multiple media types and boost total input capacity up to 4,300 sheets.

Advanced security
Protect your device, data and network with innovative security controls like authentication and authorization, and disk wiping and encryption.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customize print settings and Hibernate Mode which reduces energy consumption to less than one watt.

Short summary description Lexmark X746de Laser A4 2400 x 600 DPI 35 ppm:

Lexmark X746de, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X746de Laser A4 2400 x 600 DPI 35 ppm:

Lexmark X746de. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.