location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S050190 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Toner Cartridge Black 4k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343605824 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:18:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S050190 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - High (XL) Yield
  • - Black toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson C13S050190 toner cartridge 1 pc(s) Original Black :
The short editorial description of Epson C13S050190 toner cartridge 1 pc(s) Original Black

High Capacity Toner Cartridge Black 4k
More>>>
Epson C13S050190 toner cartridge 1 pc(s) Original Black:
The official marketing text of Epson C13S050190 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Epson AcuBrite Toner for the highest printing quality. The Epson AcuBrite toner ensures brilliant colours and excellent colour stability.

Short summary description Epson C13S050190 toner cartridge 1 pc(s) Original Black:
This short summary of the Epson C13S050190 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S050190, 4000 pages, Black, 1 pc(s)

Long summary description Epson C13S050190 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson C13S050190 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson C13S050190. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
C1100N, CX11NFC, CX11N, CX11NFCT, CX11NF, CX11NFT
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Epson
Country of origin
Japan
Weight & dimensions
Weight
13.4 oz (380 g)
Dimensions (WxDxH)
13.2 x 3.35 x 3.35" (336 x 85 x 85 mm)
Package width
3.35" (85 mm)
Package depth
13.2" (336 mm)
Package height
3.35" (85 mm)
Package weight
0.0134 oz (0.38 g)
Logistics data
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
120 pc(s)
Quantity per pallet (UK)
360 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
37.4" (95 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
37.4" (95 cm)
Quantity per pallet
240 pc(s)
Master (outer) case width
14.2" (360 mm)
Master (outer) case length
15" (380 mm)
Master (outer) case height
18.7" (475 mm)
Quantity per master (outer) case
20 pc(s)
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
Greenman EC1100Y toner cartridge 1 pc(s) Yellow Greenman EC1100Y toner cartridge 1 pc(s) Yellow
(show image)
EC1100Y EC1100Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1100M toner cartridge 1 pc(s) Magenta Greenman EC1100M toner cartridge 1 pc(s) Magenta
(show image)
EC1100M EC1100M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1100C toner cartridge 1 pc(s) Cyan Greenman EC1100C toner cartridge 1 pc(s) Cyan
(show image)
EC1100C EC1100C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1100B toner cartridge 1 pc(s) Black Greenman EC1100B toner cartridge 1 pc(s) Black
(show image)
EC1100B EC1100B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
45048DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM 45013DK toner cartridge 1 pc(s) Yellow MM 45013DK toner cartridge 1 pc(s) Yellow
(show image)
45013DK 45013DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Epson C13S050188 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S050188 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45012DK Magenta Laser Toner - Epson C13S050188 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S050187 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S050187 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45011DK Cyan Laser Toner - Epson C13S050187 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45010DK Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan toner cartridge 1 pc(s) Black
(show image)
629364 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)