location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66906DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017124
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Standard Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield :
The short editorial description of MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield

MM Print Supplies 66906DK - Lexmark No.100XL 14N1070E
More>>>
MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield:
The official marketing text of MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E), Standard Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E) ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Magenta Inkjet Cartridge - Replaces Lexmark No.100XL (14N1070E). Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Magenta
Cartridge return & recycling
Yes
Quantity per box
80 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package weight
2.47 oz (70 g)
Package type
Blister
Other features
Capacity cartridge
600 sheets
Approximate page yield (A4, color)
600 pages
Archival storage life
2 year(s)
Quantity outer carton
80 pc(s)
Logistics data
Case or master carton quantity
80 pc(s)