location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20023DK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20023DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017087
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:15:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Standard Yield
  • - Brand compatibility: Brother
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow :
The short editorial description of MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow

12 ml, 600 Sider, Yellow
More>>>
MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow:
The official marketing text of MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow:
This short summary of the MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 20023DK, Standard Yield, Yellow, Pigment-based ink, 1 pc(s)

Long summary description MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow:
This is an auto-generated long summary of MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow based on the first three specs of the first five spec groups.

MM 20023DK. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Brother DCP J 525 W, DCP J 725 DW, DCP J 925 DW, , MFC J 430 W, MFC J 625 DW, MFC J 825 DW, MFC J 5910 DW, MFC J 6510 DW, MFC J 6710 DW, MFC J 6910 DW
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Features
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Replacement for
LC1240Y
Printing material shelf life
2 year(s)
Weight & dimensions
Weight
2.47 oz (70 g)
Package type
Blister
Brand Image Article code product Stock Price from
MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
20024DK LC1240Y 0.00
(excl. VAT)
0 (incl. VAT)
MM 20022DK ink cartridge 1 pc(s) Standard Yield Magenta MM 20022DK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
20022DK 20022DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan
(show image)
20021DK 20021DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20020DK ink cartridge 1 pc(s) Standard Yield Black MM 20020DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
20020DK 20020DK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow Brother LC1280XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
LC-1280XLYBPRF LC1280XLY 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLM ink cartridge 1 pc(s) Original High (XL) Yield Magenta Brother LC1280XLM ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
LC-1280XLMBPRF LC1280XLM 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan
(show image)
LC-1280XLCBPRF LC1280XLC 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLVALBPRF ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow Brother LC1280XLVALBPRF ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
LC-1280XLVALBPRF LC1280XLVALBPRF 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black Brother LC1280XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
LC-1280XLBKBPRF LC1280XLBK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1240VALBPRF ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow Brother LC1240VALBPRF ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
(show image)
LC-1240VALBPRF LC1240VALBPRF 0.00
(excl. VAT)
0 (incl. VAT)