MM logo

MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86538
Info modified on:
25 May 2020, 14:46:43
Guarantee:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

BK/C/M/Y, 72 ml, 226 g

MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
The black inkjet cartridge contains 80% more then original inkjet cartridges. The color inkjet cartridges contains 100% more then original inkjet cartridges.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

MM LC1240Y, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

MM LC1240Y. Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.