location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20021DK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20021DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018190
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Standard Yield
  • - Brand compatibility: Brother
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan :
The short editorial description of MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan

12 ml, 600 pages
More>>>
MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan:
The official marketing text of MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan:
This short summary of the MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

MM 20021DK, Standard Yield, Cyan, 1 pc(s)

Long summary description MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan:
This is an auto-generated long summary of MM 20021DK ink cartridge 1 pc(s) Standard Yield Cyan based on the first three specs of the first five spec groups.

MM 20021DK. Cartridge capacity: Standard Yield, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Brother DCP J 525 W, DCP J 725 DW, DCP J 925 DW, , MFC J 430 W, MFC J 625 DW, MFC J 825 DW, MFC J 5910 DW, MFC J 6510 DW, MFC J 6710 DW, MFC J 6910 DW
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colors *
Cyan
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Replacement for
LC1240C
Quantity per box
80 pc(s)
Color
Yes
Printing material shelf life
2 year(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.47 oz (70 g)
Package type
Blister
Other features
Capacity cartridge
600 sheets
Case or master carton quantity
80 pc(s)
Approximate page yield (A4, color)
600 pages
Archival storage life
2 year(s)
Quantity outer carton
80 pc(s)
Brand Image Article code product Stock Price from
MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow MM 20023DK ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
20023DK 20023DK 0.00
(excl. VAT)
0 (incl. VAT)
MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM LC1240Y ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
20024DK LC1240Y 0.00
(excl. VAT)
0 (incl. VAT)
MM 20022DK ink cartridge 1 pc(s) Standard Yield Magenta MM 20022DK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
20022DK 20022DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20020DK ink cartridge 1 pc(s) Standard Yield Black MM 20020DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
20020DK 20020DK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow Brother LC1280XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
LC-1280XLYBPRF LC1280XLY 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLM ink cartridge 1 pc(s) Original High (XL) Yield Magenta Brother LC1280XLM ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
LC-1280XLMBPRF LC1280XLM 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan
(show image)
LC-1280XLCBPRF LC1280XLC 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLVALBPRF ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow Brother LC1280XLVALBPRF ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
LC-1280XLVALBPRF LC1280XLVALBPRF 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black Brother LC1280XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
LC-1280XLBKBPRF LC1280XLBK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1240VALBPRF ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow Brother LC1240VALBPRF ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
(show image)
LC-1240VALBPRF LC1240VALBPRF 0.00
(excl. VAT)
0 (incl. VAT)