location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5470DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5470DW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
Guarantee: 1 year
Long product name Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi

HL-5470DW - 2400 x 600dpi, 38ppm, A4-A6, LCD, USB 2.0, Ethernet, WLAN
More>>>
Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

THE HL-5470DW IS A PROFESSIONAL PRINT PERFORMER OFFERING ENHANCED WORKGROUP CONNECTIVITY TO MEET THE MOST DEMANDING BUSINESS ENVIRONMENTS

Regardless of your business size Brother understands that your business runs on information.

The HL-5470DW is packed with a range of easy-to-use, cost effective output solutions that are designed to deliver outstanding results time after time.

- Save time with fast 38ppm print speed and a first page out time of less than 8.5 seconds (incorporating <1 second eco warm up)
- Automatic 2-Sided Print as Standard
- Less refilling with a 300 sheet paper capacity expandable to 800 sheets
- Hi-Speed USB 2.0, Built in Network and Wi-Fi N Connection
- Easy to use roam print features including with AirPrint, Google Cloud Print and WI-FI direct
- Keep print costs down with the High Yield Toner Option.

Short summary description Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5470DW, Laser, 2400 x 600 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-5470DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Warm-up time
1 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Recommended duty cycle
1000 - 3500 pages per month
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, EAP-TLS, EAP-TTLS, LEAP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Memory slots
1
Memory type
DDR2
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
34 dB
Design
Display
LCD
Power
Power consumption (printing) *
665 W
Power consumption (standby)
4.7 W
Power consumption (PowerSave)
0.7 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.1 lbs (10.5 kg)
Dimensions (WxDxH)
14.6 x 15.1 x 10.1" (371 x 384 x 257 mm)
Packaging data
Package weight
0.42 oz (11.9 g)
Other features
Package dimensions (WxDxH)
19.6 x 18.8 x 14.8" (499 x 478 x 377 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:08
Uk has collected 7 expert reviews for Brother HL-5470DW laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-18 01:17:08
Most of the printers we review are designed for reasonably light use in the home or a study, but Brother's HL-5470DW wireless network mono laser is aimed at small businesses or a small workgroup in a larger business. As such it's faster than an entry-leve...
Bottom line A solid choice for a small business or workgroup, but Samsung's cheaper ML-3710ND performs just as well...
60%
itproportal.com
Updated:
2013-05-18 01:17:08
The Brother HL-5470DW monochrome laser is the sort of printer that's most likely to wind up shared, but you might well also have designs on it for personal use. On the one hand, the ample paper handling, reasonably good speed and output quality, and both...
Good Low running cost, Duplexer and 300, sheet capacity, Ethernet and Wi, Fi on board, Quite impressive graphics output...
Bad Slightly slower than expected speed, A little large to perch on a desk...
Bottom line Add up all its strong points and the Brother HL-5470DW offers enough to put it on your short list, but not enough to make it a must-buy. If you care more about speed and output quality than cost, you should be looking closely at the Canon LBP6300dn, and...
80%
pcmag.com
Updated:
2013-05-18 01:17:08
The mono laser Brother HL-5470DW$189.99 at Amazon monochrome laser is the sort of printer that's most likely to wind up shared, but that you might also have designs on for personal use. On the one hand, the ample paper handling, reasonably good speed and...
Good Duplexer and 300-sheet capacity standard with 800-sheet maximum. Ethernet. Wi-Fi. Low running cost.
Bad Although acceptably fast, it's slower on our tests than you might expect from its 40 page-per-minute rating...
Bottom line The Brother HL-5470DW monochrome laser printer is slower than some of its competition, but its paper handling, size, and output quality make it an attractive choice for a micro or small office...
80%
pcworld.com_techhive.com
Updated:
2013-09-07 01:03:47
What it lacks in speed, the $250 Brother HL-5470DW monochrome laser printer makes up for in good-quality output and cheap toner. In fact, in terms of price per page, the HL-5470DW is one of the cheapest-to-operate printers on the market—inkjet or laser, c...
Good Good output quality, Cheap toner...
Bad Basic control panel can be tedious to use...
Bottom line The Brother HL-5470DW monochrome laser printer offers good speed and features for a small workgroup. Economical toner is a real plus in this price range...
60%
printercomparison.com
Updated:
2014-06-28 01:22:12
£254.04 Leo Office Supplies£250.14 ShopletBrother introduced nine monochrome laser printers geared towards small office environments earlier this summer. We reviewed the Brother HL-6180dw and now it's time to check out the HL-5470dw, the middle option in...
Good Print speeds, Print quality, Low initial cost...
Bad 1line display, No front side USB...
70%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)