location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5450DN laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5450DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5450DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766706476
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-5450DN laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 400 MHz
Guarantee: 1 year
Long product name Brother HL-5450DN laser printer 2400 x 600 DPI A4 :
The short editorial description of Brother HL-5450DN laser printer 2400 x 600 DPI A4

HL-5450DN - 2400 x 600dpi, 38ppm, 64MB, A4-A6, USB 2.0, Ethernet
More>>>
Brother HL-5450DN laser printer 2400 x 600 DPI A4:
The official marketing text of Brother HL-5450DN laser printer 2400 x 600 DPI A4 as supplied by the manufacturer

THE HL-5450DN IS THE PROFESSIONAL PRINT PARTNER COMBINING HIGH SPEED OUTPUT WITH ROBUST RELIABILITY TO MEET YOUR BUSINESS REQUIREMENTS

Regardless of your business size Brother understands that your business runs on information.

The HL-5450DN is packed with a range of easy-to-use, cost effective output solutions that are designed to deliver outstanding results time after time.

- Save time with fast 38ppm print speed and a first page out time of less than 8.5 seconds (incorporating <1second eco warm up)
- Automatic 2-Sided Print as Standard
- Less refilling with a 300 sheet paper capacity expandable to 800 sheets
- Hi-Speed USB 2.0, Built in Network and Wi-Fi N Connection
- Easy to use roam print features including with AirPrint and Google Cloud Print
- Keep print costs down with the High Yield Toner Option.

Short summary description Brother HL-5450DN laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-5450DN laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5450DN, Laser, 2400 x 600 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Brother HL-5450DN laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-5450DN laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5450DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Warm-up time
1 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Recommended duty cycle
1000 - 3500 pages per month
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Memory slots
1
Memory type
DDR2
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
34 dB
Power
Power consumption (printing) *
665 W
Power consumption (standby)
4.7 W
Power consumption (PowerSave)
0.6 W
Power consumption (off)
0.41 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.1 lbs (10.5 kg)
Dimensions (WxDxH)
14.6 x 15.1 x 9.65" (371 x 384 x 245 mm)
Packaging data
Package weight
0.42 oz (11.9 g)
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
19.6 x 18.8 x 14.8" (499 x 478 x 377 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:08
Uk has collected 7 expert reviews for Brother HL-5450DN laser printer 2400 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-05-18 01:17:07
Similar in many ways to the Brother HL-5470DW$189.99 at Amazon, the Brother HL-5450DN%displayPrice% at %seller% is just different enough to make it worth a separate look. In essence, it's a stripped-down version of the same printer, with less memory (whic...
Good Duplexer and 300-sheet capacity standard, 800-sheet maximum. Ethernet. Low running cost.
Bad Although acceptably fast, particularly for the price, it's slower than you might expect for the rated engine speed...
Bottom line The Brother HL-5450DN monochrome laser printer offers a combination of output quality, speed, and paper handling suitable for medium- to heavy-duty use in a micro or small office...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)