HP logo

HP LaserJet M401dn 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
461455
Info modified on:
09 Jul 2024, 09:53:17
End of life date:
01 Oct 2013
Guarantee:
1 year
Long product name HP LaserJet M401dn 1200 x 1200 DPI A4:

M401dn - Laser, A4, 33ppm, 8s, 1200x1200dpi, 50000p, 256MB, 3.5", USB 2.0, Gigabit Ethernet, 570W, 11kg, Black

HP LaserJet M401dn 1200 x 1200 DPI A4:

Do more with your workday. Set up anywhere in the office using built-in wireless networking and share printing resources on a network. Print on the go with mobile printing options. Use business apps to access and print from the web.

Feature-packed and easy to use, this fast and reliable HP LaserJet helps you meet all your professional printing needs – including printing from mobile devices plus optional touchscreen access to business apps – while reducing environmental impact.

Stay productive and boost business with wireless networking and impressive mobility.
- Set up and share anywhere in the office with wireless connectivity. Configure networking fast.
- Print from virtually anywhere with HP ePrint. Print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™.
- Send files from a mobile device directly to your printer using HP wireless direct printing.
- Save paper with automatic two-sided printing. Get fast print speeds up to 33 ppm A4 and a first page out in less than 8 seconds.

Experience web-connected ease of use.
- Use business apps and the 8.89 cm (3.5-inch) colour touchscreen to access and print from the web, e.g. with Google Docs ©2012 Google.
- Install your printer fast – there's no CD required with HP Smart Install.
- Manage workflow with intuitive features right on the printer. A convenient USB port enables printing directly from a flash drive.
- Easily control your print environment and save IT time and costs – HP Web Jetadmin helps you monitor equipment and increase uptime.

Enjoy professional-quality output for a great value.
- Produce professional-quality business documents with bold, crisp text and sharp images.
- Get peace of mind with trusted HP LaserJet reliability and consistent print quality from the first to the last page.
- Save time with easy-to-install Original HP cartridges, and save money with optional high-capacity cartridges designed for frequent printing.
- Do more with a 300-sheet paper capacity (800-sheets total with optional 500-sheet tray).

Reduce your environmental impact.
- Save energy with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t.
- Reduce paper use by up to 50% with automatic two-sided printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
- Reduce packaging waste: Original HP toner cartridge HP 80A ships in the printer.

Short summary description HP LaserJet M401dn 1200 x 1200 DPI A4:

HP LaserJet M401dn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description HP LaserJet M401dn 1200 x 1200 DPI A4:

HP LaserJet M401dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.