location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7057
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7057 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Color scanning
  • - USB port
  • - Internal memory: 16 MB Built-in processor ARM9E 200 MHz
  • - 21.6 lbs (9.8 kg)
Long product name Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm :
The short editorial description of Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm

DCP-7057 - Printer/Copy/Scanner, Electrophotographic/Laser, 2400x600 dpi, A4, ARM9 200MHz, 16MB, LCD, USB 2.0, 9.8kg
More>>>
Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
The official marketing text of Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer

Electrophotographic/Laser multifunctional

Short summary description Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7057, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, White

Long summary description Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-7057. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 2400 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
2400 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File, Image, OCR
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1600 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Paper handling
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
16 MB
Built-in processor
Yes
Processor family
ARM9E
Processor frequency
200 MHz
Sound pressure level (copying)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
455 W
Power consumption (off)
0.9 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.9" (405 mm)
Depth
15.7" (398.5 mm)
Height
10.6" (268 mm)
Weight
21.6 lbs (9.8 kg)
Other features
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:21
Uk has collected 1 expert review for Brother DCP-7057 multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%