location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Virtuoso stylus pen White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtuoso
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39563WW show
Show alternative article codes used in the online market place
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name Kensington Virtuoso stylus pen White :
The short editorial description of Kensington Virtuoso stylus pen White

Virtuoso Pro Stylus, Fine Tip Stylus, White
More>>>
Kensington Virtuoso stylus pen White:
The official marketing text of Kensington Virtuoso stylus pen White as supplied by the manufacturer

Accuracy & comfort
The Kensington Virtuoso™ Pro Stylus provides a sophisticated and slim design for effortless performance. The responsive and fine tip makes writing on your tablet an easy experience. And the lightweight, quality barrel offers greater comfort and accuracy with an integrated clip for easy storage

- Sophisticated and slim design.
- Effortless and fluid performance.
- Accurate, responsive and sensitive fine tip stylus.
- Conductive quality barrel offers greater comfort and accuracy.
- Clips easily for storage to a pocket, folio or bag.

Short summary description Kensington Virtuoso stylus pen White:
This short summary of the Kensington Virtuoso stylus pen White data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Virtuoso, White, 1 pc(s), Box, 1.76 oz (50 g), 2.24 x 0.709 x 8.9" (57 x 18 x 226 mm)

Long summary description Kensington Virtuoso stylus pen White:
This is an auto-generated long summary of Kensington Virtuoso stylus pen White based on the first three specs of the first five spec groups.

Kensington Virtuoso. Product color: White. Quantity per pack: 1 pc(s), Package type: Box, Package weight: 1.76 oz (50 g). Dimensions (WxDxH): 2.24 x 0.709 x 8.9" (57 x 18 x 226 mm)

Features
Product color *
White
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package weight
1.76 oz (50 g)
Other features
Dimensions (WxDxH)
2.24 x 0.709 x 8.9" (57 x 18 x 226 mm)
Country Distributor
United Kingdom 1 distributor(s)