Cisco logo

Cisco Catalyst WS-C3750X-48P-E network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35838
Info modified on:
11 Jan 2024, 23:10:41
Long product name Cisco Catalyst WS-C3750X-48P-E network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

48 x 10/100/1000 PoE+, 715W

Short summary description Cisco Catalyst WS-C3750X-48P-E network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

Cisco Catalyst WS-C3750X-48P-E, Managed, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Catalyst WS-C3750X-48P-E network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

Cisco Catalyst WS-C3750X-48P-E. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.