location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daisy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta 18 Claria Home Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T18034010 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:13:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Photo magenta
  • - Standard Yield
  • - 1 pc(s)
Long product name Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta :
The short editorial description of Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta

Singlepack Magenta 18 Claria Home Ink
More>>>
Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta:
The official marketing text of Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta as supplied by the manufacturer

Affordable, super-bright projector
Super bright output - 3,000 lumens White and Colour Light Output
Sharp detail - 3,000:1 contrast ratio
Exceptional value - No quality compromise, on a budget
Easy set-up - Direct power on/off and instant-off
Theft protection - Built-in security features

Short summary description Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta:
This short summary of the Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Daisy C13T18034010, Standard Yield, Photo magenta, Dye-based ink, 1 pc(s)

Long summary description Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta:
This is an auto-generated long summary of Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta based on the first three specs of the first five spec groups.

Epson Daisy C13T18034010. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colors: Photo magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
Epson - XP-30 / XP-102 / XP-202 / XP-205 / XP-302 / XP-305 / XP-402 / XP-405
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Photo magenta
Country of origin
China
Weight & dimensions
Package width
4.37" (111 mm)
Package depth
5.59" (142 mm)
Package height
0.984" (25 mm)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
17.2" (43.6 cm)
Quantity per pallet
3300 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
17.2" (43.6 cm)
Quantity per pallet (UK)
4180 pc(s)
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
380 pc(s)
Minimum order quantity
10 pc(s)
Other features
Dimensions (WxDxH)
4.41 x 5.58 x 0.945" (112 x 141.8 x 24 mm)
Brand Image Article code product Stock Price from
MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
40019UK 40019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40018UK ink cartridge High (XL) Yield Yellow MM 40018UK ink cartridge High (XL) Yield Yellow
(show image)
40018UK Yellow Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM 40017UK ink cartridge High (XL) Yield Magenta MM 40017UK ink cartridge High (XL) Yield Magenta
(show image)
40017UK 40017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
40016UK 40016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
40015UK 40015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cartridge Ink Bundle No.18XL (BK/C/M/Y) ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM Cartridge Ink Bundle No.18XL (BK/C/M/Y) ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
40019DK Cartridge Ink Bundle No.18XL (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
(show image)
40018DK Yellow Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
(show image)
40017DK Magenta Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40016DK Cyan Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40015DK Black Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)