location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo G580 6 GB PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo G580
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBB46UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 06:41:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo G580 6 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - 6 GB 1333 MHz
  • - Ethernet LAN
Guarantee: One year
Long product name Lenovo G580 6 GB PC :
The short editorial description of Lenovo G580 6 GB PC

Lenovo G580
More>>>
Short summary description Lenovo G580 6 GB PC:
This short summary of the Lenovo G580 6 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo G580, 6 GB

Long summary description Lenovo G580 6 GB PC:
This is an auto-generated long summary of Lenovo G580 6 GB PC based on the first three specs of the first five spec groups.

Lenovo G580. Internal memory: 6 GB, Memory clock speed: 1333 MHz. Product type: PC

Processor
Processor cache
3 MB
Processor front side bus
1333 MHz
Memory
Internal memory *
6 GB
Memory clock speed
1333 MHz
Storage
HDD capacity
750 GB
HDD speed
5400 RPM
Network
Ethernet LAN *
Yes
Performance
Product type *
PC
Packaging content
Display diagonal
15.6"
Display resolution
1366 x 768 pixels
Other features
Maximum resolution
1366 x 768 pixels
Floppy drive installed
No