IBM logo

IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express internal hard drive 10000 RPM 2.5"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71299
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express internal hard drive 10000 RPM 2.5":

IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express

Short summary description IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express internal hard drive 10000 RPM 2.5":

IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express, 300 GB, 10000 RPM, 2.5", SAS

Long summary description IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express internal hard drive 10000 RPM 2.5":

IBM 300GB 10K 6Gbps SAS 2.5" SFF G2HS HDD Express. HDD capacity: 300 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.