location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X748H2MG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X748H2MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646346801 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:55:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta

X748H2MG - Magenta, 10000 Pages, Black
More>>>
Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

High Yield
A smart value. Change cartridges less, save more per print, and reduce your environmental footprint.

Technology
Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It's simple, smart and always free.

Return for Recycling
Lexmark offers customers a broad choice of laser toner cartridges and recycling options including easy return to Lexmark. For superior results always use genuine Lexmark supplies.

Short summary description Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta:
This short summary of the Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X748H2MG, 10000 pages, Magenta, 1 pc(s)

Long summary description Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Lexmark X748H2MG toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Lexmark X748H2MG. Color toner page yield: 10000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark X748de Lexmark X748dte
Quantity per pack *
1 pc(s)
Color toner page yield *
10000 pages
Type *
Original
Printing colors *
Magenta
Product color
Black
Packaging data
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)