location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C746H1KG toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C746H1KG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C746H1KG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646319744 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 08:28:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C746H1KG toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 12000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark C746H1KG toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark C746H1KG toner cartridge 1 pc(s) Original Black

C746, C748 Black High Yield Return Program Toner Cartridge
More>>>
Lexmark C746H1KG toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark C746H1KG toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Technology

Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It's simple, smart and always free.

Lexmark Return Program Cartridges

Lexmark Return Program cartridges are patented print cartridges sold at a discount in exchange for the customer's agreement to the license requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing or recycling. These patented cartridges are licensed for single use only and will stop working after delivering a fixed amount of ink and/or toner. Ink and/or toner may remain in the cartridge when replacement is required. Replacement cartridges sold without these restrictions are also available.

Short summary description Lexmark C746H1KG toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark C746H1KG toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C746H1KG, 12000 pages, Black, 1 pc(s)

Long summary description Lexmark C746H1KG toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark C746H1KG toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark C746H1KG. Black toner page yield: 12000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C746, C748
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colors *
Black
Printing material shelf life
2 year(s)
Cartridge return & recycling
Yes
Product color
Black
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)