location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DS1800 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS1800 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS1800-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv DS1800 KVM switch :
The short editorial description of Vertiv DS1800 KVM switch

DS1800 KVM 8-port Switch
More>>>
Vertiv DS1800 KVM switch:
The official marketing text of Vertiv DS1800 KVM switch as supplied by the manufacturer

The DS1800 KVM over IP switch is an 8-port system that provides digital remote access and control of multi-platform and multi-location servers – all from one monitor screen.

Features and Benefits

And, for you history buffs, the Avocent DS1800 appliance was the world’s first KVM over IP switching system.



KVM switch that works with your existing network architecture
Access to an unlimited number of servers, no matter their location
Designed for multi-platform servers, including PS/2, Sun and USB
Advanced security includes audit logs and ability to assign individual user rights
Centralized control with Avocent DS management software:
DSView® software to access all servers via a standard IP connection
DSView software also creates and configures your network access environment
DSWebview software for browser-based remote access to servers
DSAuth software for user authentication/permissions, topology and per-device contact information
Scalable and flexible to grow with your business
Reduces cabling and peripherals required in your data center
Eliminates distance limitations. You access connected servers down the hall or across the world.

Short summary description Vertiv DS1800 KVM switch:
This short summary of the Vertiv DS1800 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DS1800 KVM Switch, 1280 x 1024 pixels

Long summary description Vertiv DS1800 KVM switch:
This is an auto-generated long summary of Vertiv DS1800 KVM switch based on the first three specs of the first five spec groups.

Vertiv DS1800 KVM Switch. Maximum resolution: 1280 x 1024 pixels. Weight: 7.94 lbs (3.6 kg). Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 17.2 x 11 x 1.69" (437 x 279 x 43 mm), Compliance industry standards: UL, cUL, FCC Part 15, IC ICES-03, CE, VCCI, C-tick, BSMI and MIC

Performance
Maximum resolution *
1280 x 1024 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
7.94 lbs (3.6 kg)
Other features
Power supply type
100 - 240 VAC
Dimensions (WxDxH)
17.2 x 11 x 1.69" (437 x 279 x 43 mm)
Compliance industry standards
UL, cUL, FCC Part 15, IC ICES-03, CE, VCCI, C-tick, BSMI and MIC
Compatible operating systems
Linux Solaris Windows 2000/XP