location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C531dn Color 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C531dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01327801 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C531dn Color 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 1200 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 532 MHz
Guarantee: 3 year
Long product name OKI C531dn Color 1200 x 600 DPI A4 :
The short editorial description of OKI C531dn Color 1200 x 600 DPI A4

C531dn, LED, A4, 26ppm / 30ppm, 1200x600 dpi, 532MHz, 256MB(768MB Max) RAM, duplex, USB, White
More>>>
Short summary description OKI C531dn Color 1200 x 600 DPI A4:
This short summary of the OKI C531dn Color 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C531dn, LED, Color, 1200 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description OKI C531dn Color 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C531dn Color 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI C531dn. Print technology: LED, Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:24:21
Uk has collected 4 expert reviews for OKI C531dn Colour 1200 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2013-08-24 03:09:37
A close cousin to the OKI C331dn that I recently reviewed, the OKI C531dn offers the same impressively capable paper handling, along with faster speed and essentially identical output quality. What turns it into more than just a faster version of the same...
Bottom line The OKI C531dn offers fast speed, ample paper handling, and a low running cost...
80%
computershopper.com
Updated:
2013-08-11 02:57:27
& Design Sometimes boring isn't a bad thing. One of the best examples is with workgroup printers: Corporate buyers often prefer a no-frills model with a solid set of capabilities, as opposed to a flashier model with extra features that may confuse or...
Good Good print quality, Relatively speedy, Low profile, Built-in duplexer, Settings and options related to security, user tracking, and cost control...
Bad Higher than average per-page costs, No Wi-Fi connectivity...
Bottom line This low-profile laser-class color printer is relatively fast and has good print quality. The purchase price is quite reasonable, but you'll pay more for the consumables than with some competing models...
70%
pcmag.com
Updated:
2013-08-23 01:29:45
A close cousin to the OKI C331dn$339.99 at Amazon that I recently reviewed, the OKI C531dn$449.99 at Quill.com offers the same impressively capable paper handling, along with faster speed and essentially identical output quality. What turns it into more t...
Good Speed and paper handling designed for heavy-duty printing in a small office or workgroup. Duplexer (for two-sided printing).
Bad Although text and graphics quality is typical for a color laser-class printer, photo quality is well below par...
Bottom line The OKI C531dn delivers a balance of speed, paper handling and output quality suitable for a heavy-duty color workhorse printer by small to medium-size office standards...
80%
Country Distributor
United Kingdom 1 distributor(s)