Triton logo

Triton Heavy duty shelf 650mm

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18427
Info modified on:
07 Mar 2024, 15:34:52
Long product name Triton Heavy duty shelf 650mm:

Heavy duty shelf 650mm

Short summary description Triton Heavy duty shelf 650mm:

Triton Heavy duty shelf 650mm, Cream, Gray, 330.7 lbs (150 kg), 25.6" (650 mm)

Long summary description Triton Heavy duty shelf 650mm:

Triton Heavy duty shelf 650mm. Product color: Cream, Gray, Maximum weight capacity: 330.7 lbs (150 kg). Depth: 25.6" (650 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.