Motorola logo

Motorola Headset H550 (gold) Wireless Bluetooth

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102909
Info modified on:
12 Nov 2019, 15:23:22
Long product name Motorola Headset H550 (gold) Wireless Bluetooth:

Headset H550 (gold) - monaural

Motorola Headset H550 (gold) Wireless Bluetooth:

The Motorola Bluetooth Headset H550 offers the ultimate combination of comfort, performance and sleek style.

The Motorola Bluetooth Wireless Headset H550 offers a sleek ergonomic design that combines style and all-day wearability. The Motorola H550 Headset rests comfortably close to your ear, delivering outstanding voice clarity using the latest Bluetooth wireless technology. Includes interchangeable ear hooks for a secure fit.

Features:

- Comfortable even in extended use. Lightweight design to fit your ear.
- Outstanding audio quality. Elevated speaker rests close to your ear delivering loud audio.
- Up to 8 hours talk time or 8 days standby time. Up to 33 ft (10 meter) wireless range with your compatible Bluetooth enabled phone.
- Integrated power switch makes it easy to change between your compatible Bluetooth enabled phone and your headset.

Short summary description Motorola Headset H550 (gold) Wireless Bluetooth:

Motorola Headset H550 (gold), Wireless, Headset

Long summary description Motorola Headset H550 (gold) Wireless Bluetooth:

Motorola Headset H550 (gold). Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.