location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Celestron 18769 power adapter/inverter Auto Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Celestron Check ‘Celestron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18769
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18769
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7044447820398
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Celestron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Celestron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 12:28:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Celestron 18769 power adapter/inverter Auto Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Auto
  • - Input voltage: 12 V
  • - Purpose: Telescope
  • - Black
Guarantee: 2 years
Long product name Celestron 18769 power adapter/inverter Auto Black :
The short editorial description of Celestron 18769 power adapter/inverter Auto Black

Car Battery Adapter, Black
More>>>
Short summary description Celestron 18769 power adapter/inverter Auto Black:
This short summary of the Celestron 18769 power adapter/inverter Auto Black data-sheet is auto-generated and uses the product title and the first six key specs.

Celestron 18769, Telescope, Auto, 12 V, China, Celestron CGE/CPC/Advanced GT/NexStar, Black

Long summary description Celestron 18769 power adapter/inverter Auto Black:
This is an auto-generated long summary of Celestron 18769 power adapter/inverter Auto Black based on the first three specs of the first five spec groups.

Celestron 18769. Purpose: Telescope, Power supply type: Auto, Input voltage: 12 V. Product color: Black. Width: 1.97" (50 mm), Depth: 5.51" (140 mm), Height: 1.97" (50 mm)