Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Color
- - 2400 x 600 DPI
- - A4 20 ppm
- - Maximum duty cycle: 60000 pages per month
- - Total input capacity: 250 sheets
- - Internal memory: 64 MB Built-in processor 200 MHz
Long product name Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0 Color 2400 x 600 DPI A4
:
Magicolor 5430 DLD 64MB 20ppm USB2.0
The short editorial description of Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0 Color 2400 x 600 DPI A4
Magicolor 5430 DLD 64MB 20ppm USB2.0
More>>>
Short summary description Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0 Color 2400 x 600 DPI A4:
This short summary of the Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0 Color 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0, Color, 2400 x 600 DPI, A4, 20 ppm
Long summary description Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0 Color 2400 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0 Color 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.
Konica Minolta Magicolor 5430 DLD 64MB 20ppm USB2.0. Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm