Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Managed Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - Switching capacity: 17.6 Gbit/s
- - Power over Ethernet (PoE)
Long product name Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
:
48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports and PoE
The short editorial description of Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports and PoE
More>>>
Short summary description Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE Managed Power over Ethernet (PoE):
This short summary of the Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE, Managed, Power over Ethernet (PoE)
Long summary description Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE Managed Power over Ethernet (PoE):
This is an auto-generated long summary of Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
Cisco 48-port 10/100 Stackable Smart Switch with 4 Gigabit Ports & PoE. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. Switching capacity: 17.6 Gbit/s. Power connector: DC-in jack. Power over Ethernet (PoE)