location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KE970 4.16 oz (118 g) Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE970
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANLDGH KE970
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 10:09:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KE970 4.16 oz (118 g) Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gold
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 1.2
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KE970 4.16 oz (118 g) Gold :
The short editorial description of LG KE970 4.16 oz (118 g) Gold

KE970, Shine Gold
More>>>
LG KE970 4.16 oz (118 g) Gold:
The official marketing text of LG KE970 4.16 oz (118 g) Gold as supplied by the manufacturer

The Phone That Will Make You Shine
Shine, the phone that will make you shine, is a highly attractive mobile phone. The moment you place "Shine" on a table, you will notice how the attractive features of this phone catch the attention of those close by. This is a natural human reaction to all things that shine. Its design was inspired by the luxurious shine of metal, creating a simple yet chic look and feel that will undoubtedly make you and your phone stand out from the crowd.

Short summary description LG KE970 4.16 oz (118 g) Gold:
This short summary of the LG KE970 4.16 oz (118 g) Gold data-sheet is auto-generated and uses the product title and the first six key specs.

LG KE970, Slider, 240 x 320 pixels, 2 MP, Bluetooth, 800 mAh, Gold

Long summary description LG KE970 4.16 oz (118 g) Gold:
This is an auto-generated long summary of LG KE970 4.16 oz (118 g) Gold based on the first three specs of the first five spec groups.

LG KE970. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 280 h. Weight: 4.16 oz (118 g). Product color: Gold

Design
Product color *
Gold
Display
Display resolution *
240 x 320 pixels
Display number of colors
262144 colors
Memory
Flash card support *
Yes
Internal memory
50 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
2x
Network
Data network *
GPRS
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
4.16 oz (118 g)
Width
1.99" (50.6 mm)
Depth
0.543" (13.8 mm)
Height
3.93" (99.8 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Slideshow
Yes
Other features
I/O ports
USB/PC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:39:01
Uk has collected 53 expert reviews for LG KE970 118 g Gold and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-13 20:38:59
Wrapped in a sturdy stainless steel case, theres nothing ground-breaking about the Shine Slide. However for AU$249, its an excellent prepaid option. DesignDid you ever put an empty chip bag in the oven when you were a kid, to shrink the bag into a pe...
Good Sturdy stainless steel handset, Great call quality...
Bad No 3G, Proprietary headphone port, No USB cable or CD in box...
Bottom line While it looks great and does the basics well, theres nothing ground-breaking about the Shine Slide. Still, for AU$249, the Shine Slide is an excellent prepaid option.
72%
goodgearguide.com.au
Updated:
2013-11-13 20:38:59
The Shine Slide has plenty of style, but a poorly designed keypad and questionable controls dont do this handset justice.
Good Stylish design, excellent display, solid user interface...
Bad Poorly designed keypad and controls, impossible to keep clean, proprietary headphone jack The Final Word The Shine Slide has plenty of style, but a poorly designed keypad and questionable controls dont do this handset justice.
Bottom line The Shine Slide has plenty of style, but a poorly designed keypad and questionable controls dont do this handset justice.
55%
pcadvisor.co.uk
Updated:
2013-11-13 20:39:00
The LG Shine KE970, or Titanium, is a very stylish mobile phone with a slick 2.2in screen that doubles as a mirror. Over the past year or so LG has moved away from being the company that manufactures fridges to position itself in the mobile phone...
Bottom line No one could claim that the LG Shine KE970 isnt a gorgeous and fantastically styled phone, but its beauty goes only skin deep. Usability is beyond awkward and we’d have liked to have seen some 3G functionality in such a high-end phone. Marie Brewis...
80%
smarthouse.com.au
Updated:
2013-11-13 20:39:00
The latest addition to the LG Black Label series of mobile phones, the Shine, is certainly a very stylish number that will appeal to the ladies, but is its beauty only skin deep? Building on last years Chocolate phone, the Shine is a slider phone tha...
70%
letsgomobile.org/en
Updated:
2013-11-13 20:39:00
L G was founded in 1958 by the name of Goldstar and in November 1962 the first Goldstar telephone was launched in Korea followed by a refrigerator and a black and white television. In March 1968 the first overseas company was founded in New York. And t...
86%
3g.co.uk
Updated:
2013-11-13 20:39:00
LG Shine Phone Review ( not 3G ) See 3Gs best deal on the LG Shine - click here Review Date : 21st March, 2007 by 3G.co.uk editorial staff Click for larger photo Shine On Me ! How do you trump the phenomenal success of the Chocolate? If you’re LG, g...
88%
techradar.com
Updated:
2013-11-13 20:39:00
Looks arent everything, but they can sure shift a mobile phone. The Shine, then, has all the hallmarks of an instant classic. Its stunning silver looks grab attention wherever you are - and the first question isnt what can it do? but where can I g...
Good Mirrored and brushed metal design, Fine 2-megpiaxel camera array, Swappable memory...
Bad No 3G, Video playback is average, Mirror attracts smudges...
Bottom line Looks arent everything, but they can sure shift a mobile phone. The Shine, then, has all the hallmarks of an instant classic. Its stunning silver looks grab attention wherever you are - and the first question isnt what can it do? but where can I g...
80%
stuff.tv
Updated:
2014-03-20 01:55:07
Last February a relative unknown called LG crept into the bedrooms of fashionistas like a Milk Tray man and seduced them with a phone called the Chocolate. They loved its touch-sensitive keys, and it quickly became the most iconic phone of 2006.Since t...
Good Stunning brushed metal finish. Well built. Good camera. MicroSD slot...
Bad Fiddly navigation. Not a multimedia powerhouse...
Bottom line The Shine is an object of beauty with a surprisingly good camera. Fiddly navigation aside, it’s perfect for fashionistas yearning for the next Chocolate...
100%
Mobile88.com
Updated:
2016-11-27 00:20:26
The LG Shine is one of the latest in LG¡¦s Black Label series of premium phones. It is now available only in silver but I would think that eventually they would go the way of the LG Chocolate and offer it in other colours too. Come to think of it, it h...
80%
mobileblah.com
Updated:
2013-11-13 20:38:59
LG was founded in 1958 by the name of Goldstar and in November 1962 the first Goldstar telephone was launched in Korea followed by a refrigerator and a black and white television. In March 1968 the first overseas company was founded in New York. And th...
0%
phonearena.com
Updated:
2013-11-13 20:38:59
LG had a smash hit when they came out with the Chocolate. To continue upon that success, another stylish line was released, the LG Shine. Unfortunately for the US, this happened only in European and Asian markets. A few months later, everyone here fina...
Good Very stylish design, Plenty of applications to use on the go, 2MP camera with great quality...
Bad Cramped keypad with small buttons, Location of call and hangup buttons, Main menu has poor organization, Fields in internet browser overlap...
Bottom line So, how well does the Shine…uh…..shine? Pretty well actually but it is apparent that this is meant to be a simple and stylish handset. It definitely looks great and feels solid both closed and opened, packs plenty of online applications to make use of...
65%
tech2.com
Updated:
2013-11-13 20:39:00
View SpecificationsI haven’t seen LG managing to create any hype around the mobile handset market. Elsewhere in the world things may be different, but in our country LG seems to be synonymous with TVs, refrigerators and microwaves. So after the...
Good Good camera flash, Responsive buttons, Fast user interface...
Bad Slide not easy to operate, Not usable when USB attached, Single slot for USB and charging...
Bottom line View SpecificationsI haven’t seen LG managing to create any hype around the mobile handset market. Elsewhere in the world things may be different, but in our country LG seems to be synonymous with TVs, refrigerators and microwaves. So after the...
80%
Mobile88.com
Updated:
2013-11-13 20:39:00
The LG Shine is one of the latest in LG¡¦s Black Label series of premium phones. It is now available only in silver but I would think that eventually they would go the way of the LG Chocolate and offer it in other colours too. Come to think of it, it h...
80%
mobileburn.com
Updated:
2013-11-13 20:39:00
LG has made its Black Label handsets the flagship devices from the company, and has recently expanded the range with the new Shine series. With stainless steel and mirrored surfaces, Sam takes the KE970 Shine slider out for a spin.
Good Original design, great scroll wheel, good camera, intuitive user interface...
Bad Very slow when loading thumbnails, very low ringtone volume, mediocre video recording capabilities...
Bottom line The LG Black Label series is highly indicative of LGs determination to establish the brand as not just that of an average manufacturer, but one that is of high fashion and advanced technology. The LG Shine KE970 is a great follow-up to the Chocolate s...
75%
phonedog.com
Updated:
2013-11-13 20:39:00
LGs KE970 "Shine" is one of the most gorgeous mobile phones - nay, one of the most gorgeous handheld objects - Ive ever come across. I drooled over it at CES in Vegas this past January, and again at CTIA in Orlando in March. I tend to favor a combi...
90%
gsmarena.com
Updated:
2013-11-13 20:39:00
LG continues their Black Label series but this time the black is replaced with a bit of silver shine. The new LG KE970 Shine is the first of the truly shiny devices of the Korean manufacturer that landed on our test site. Packing some serious horse power...
0%
mobilechoiceuk.com
Updated:
2013-11-13 20:39:00
It’s refreshing to see that winning Mobile Choice’s Fashion Phone of the Year with the KG800 Chocolate phone hasn’t made LG complacent. On its launch in 2006, this touch-sensitive sweet slider broke the style handset dominance of the RAZ...
Good The handset is meticulously constructed and feels and handles like a phone with premium status.
Bad The Shine is high maintenance. Your considerable buffing skills will constantly be called into action to keep it grease free...
Bottom line LG sets the fashion phone standard even higher with the Shine.
80%
trustedreviews.com
Updated:
2013-11-13 20:39:01
LG's new Tri-band slider phone is called the Shine KE970, but I'm going to call it the Shine from here on in. The first thing I noted about the Shine was that it was well named. Its brushed stainless steel casing is very eye-catching. The main screen on t...
60%
slashphone.com
Updated:
2013-11-13 20:39:01
With Chocolate a runaway success, LGs follow-up handset lands to high expectations. Theres no doubting that its a sexy little beast, and the innovative scroll wheel promises to make navigation a doddle, but can this cellphone be as sweet as its min...
0%
stuff.tv
Updated:
2013-11-13 20:39:01
Last February a relative unknown called LG crept into the bedrooms of fashionistas like a Milk Tray man and seduced them with a phone called the Chocolate. They loved its touch-sensitive keys, and it quickly became the most iconic phone of 2006.Since t...
Good Stunning brushed metal finish. Well built. Good camera. MicroSD slot...
Bad Fiddly navigation. Not a multimedia powerhouse...
Bottom line The Shine is an object of beauty with a surprisingly good camera. Fiddly navigation aside, it’s perfect for fashionistas yearning for the next Chocolate...
100%
tech-faq.com
Updated:
2013-11-13 20:39:01
The LG KE970 Shine is the next stylish and sexy phone from LG. Just like the Chocolate was extremely fashionable, many predict the LG KE970 Shine to be a fashion plate as well. Instead of being dark and mysterious, the LG KE970 Shine is extremely bri...
Good The LG KE970 Shine is a remarkably stylish and fashionable phone. For those looking for attention, this phone delivers ,Mirror effect is mesmerizing ,High quality display screen ,Slider design is well engineered ,Music player is good enough to replace...
Bad Nothing that is considered a deal breaker, but the roller is difficult to use ,Ringtone volume is low ,Metallic casing is a finger print magnet...
Bottom line A great looking phone that includes all the features and functionality one would expect from such a stylish, modern phone.
0%
Brand Image Article code product Stock Price from
LG KE970 4.2 oz (119 g) Silver LG KE970 4.2 oz (119 g) Silver
(show image)
ANLDSV KE970 KE970 0.00
(excl. VAT)
0 (incl. VAT)