location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KG110 2.5 oz (71 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANLDBK KG110
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KG110 2.5 oz (71 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 128 x 128 pixels
  • - Lithium-Ion (Li-Ion) 830 mAh
Long product name LG KG110 2.5 oz (71 g) Black :
The short editorial description of LG KG110 2.5 oz (71 g) Black

KG110
More>>>
Short summary description LG KG110 2.5 oz (71 g) Black:
This short summary of the LG KG110 2.5 oz (71 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KG110, Bar, 128 x 128 pixels, 830 mAh, Black

Long summary description LG KG110 2.5 oz (71 g) Black:
This is an auto-generated long summary of LG KG110 2.5 oz (71 g) Black based on the first three specs of the first five spec groups.

LG KG110. Form factor: Bar. Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 830 mAh, Standby time (2G): 200 h. Weight: 2.5 oz (71 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:27:05
Uk has collected 2 expert reviews for LG KG110 71 g Black and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
49%