location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton M460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM460-UD4500P
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 250 W
  • - Intel® Core™2 Duo E4500 2.2 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 80 GB DVD-ROM
  • - Intel® GMA 3100
  • - Windows XP Professional
Long product name Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC :
The short editorial description of Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC

Genuine Windows® XP Professional, Intel® Core™2 Duo Processor E4500 (2MB L2 cache, 2.20GHz, 800MHz FSB), 1GB (512/512) DDR2 SDRAM, 80GB SATA hard drive, DVD-ROM drive, Intel® Graphics Media Accelerator 3100, gigabit LAN
More>>>
Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC:
The official marketing text of Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC as supplied by the manufacturer

The Acer® Veriton® M460 gives you the power to grow your business by offering high performance via an Intel® dual-core processor and great expansion options.

Short summary description Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC:
This short summary of the Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M460, 2.2 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC:
This is an auto-generated long summary of Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC based on the first three specs of the first five spec groups.

Acer Veriton M460. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E4500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E4000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73.3 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
11
Processor core voltage (AC)
0.85 - 1.5 V
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3100
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Empowering Technology (eLock, eRecovery, eSettings, ePerformance Management), Acer LANScope, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker Gold
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA95
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
30781
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
17.4" (441.5 mm)
Height *
14.4" (367 mm)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:18:24
Uk has collected 5 expert reviews for Acer Veriton M460 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows XP Professional Tower PC and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-09-25 08:18:23
Acer's latest business PC may come packaged in an ordinary-looking micro tower chassis, but it's a surprisingly powerful beast beneath that plain exterior. It's not often we see a business workstation boasting an Intel Core 2 Quad Q6600 processor and a...
Bottom line High power consumption and a cramped case undermine and otherwise underspecified business PC...
67%
gcn.com
Updated:
2011-09-25 08:18:23
This computer is probably best suited for an administrator who has upgrade material already available and needs a good solid base system to put them in, or agencies that might want to extend the life of the system in the future with upgrades instead o...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 08:18:23
Basic system boasts more expansion room than most value PCs, but isnt as fully loaded as competing models that cost less.
Good Bundled 22inch monitor, Lots of free expansion bays...
Bad 1GB RAM is less than competing PCs, Poor integrated graphics...
Bottom line Basic system boasts more expansion room than most value PCs, but isnt as fully loaded as competing models that cost less.
80%
trustedreviews.com
Updated:
2011-09-25 08:18:23
If there's one thing everyone in an office is interested in it is office acquisitions. Be it the basics like pens and paper, niceties such as fridges, microwaves, toasters and chairs that don't induce Total Spinal Spasmodic Painful Muscle Failure Disorder...
80%