location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L 10350 label holder 3 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self-adhesive Label Holders
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10350
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5701193014182
Category:
Small protective case, usually made of transparent plastic, used for holding labels.
Label Holders Check ‘3L’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3L 10350 label holder 3 pc(s) :
The short editorial description of 3L 10350 label holder 3 pc(s)

75x150 mm, 3 pcs
More>>>
Short summary description 3L 10350 label holder 3 pc(s):
This short summary of the 3L 10350 label holder 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3L 10350, Transparent, Polypropylene (PP), 2.95" (75 mm), 5.91" (150 mm), 3 pc(s)

Long summary description 3L 10350 label holder 3 pc(s):
This is an auto-generated long summary of 3L 10350 label holder 3 pc(s) based on the first three specs of the first five spec groups.

3L 10350. Product color: Transparent, Material: Polypropylene (PP). Width: 2.95" (75 mm), Height: 5.91" (150 mm). Quantity per pack: 3 pc(s)

Brand Image Article code product Stock Price from
3L

3L Label Holders with A4 Insert Sheets. 46x75 mm. 24 pcs label holder
(show image)
10331 Label Holders with A4 Insert Sheets. 46x75 mm. 24 pcs 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10321 label holder 48 pc(s)
(show image)
10321 Self-adhesive Label Holders 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10311 label holder 48 pc(s)
(show image)
10311 10311 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Label Holders with A4 Insert Sheets. 55x102 mm. 24 pcs label holder
(show image)
10336 Label Holders with A4 Insert Sheets. 55x102 mm. 24 pcs 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Label Holders with A4 Insert Sheets. 35x102 mm. 200 pcs label holder
(show image)
10327 Label Holders with A4 Insert Sheets. 35x102 mm. 200 pcs 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Label Holders with A4 Insert Sheets. 55x150 mm. 100 pcs label holder
(show image)
10342 Label Holders with A4 Insert Sheets. 55x150 mm. 100 pcs 0.00
(excl. VAT)
0 (incl. VAT)