location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Service Pack 3 Year Extended Warranty 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Pack 3 Year Extended Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBEXTWAR3YR-SP-02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304259640 show
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 14:15:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Service Pack 3 Year Extended Warranty 3 year(s) :
The short editorial description of APC Service Pack 3 Year Extended Warranty 3 year(s)

Service Pack 3 Year Extended Warranty (for concurrent sales)
More>>>
APC Service Pack 3 Year Extended Warranty 3 year(s):
The official marketing text of APC Service Pack 3 Year Extended Warranty 3 year(s) as supplied by the manufacturer

Our experienced technical support representatives are available to answer your questions 24 hours a day, 7 days a week, giving you peace of mind knowing the help you need is there when you need it.

Short summary description APC Service Pack 3 Year Extended Warranty 3 year(s):
This short summary of the APC Service Pack 3 Year Extended Warranty 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Service Pack 3 Year Extended Warranty, 3 year(s), 24x7

Long summary description APC Service Pack 3 Year Extended Warranty 3 year(s):
This is an auto-generated long summary of APC Service Pack 3 Year Extended Warranty 3 year(s) based on the first three specs of the first five spec groups.

APC Service Pack 3 Year Extended Warranty. Number of years: 3 year(s), Service time (hours x days): 24x7

Features
Service time (hours x days)
24x7
Number of years
3 year(s)
Packaging data
Package width
12.5" (318 mm)
Package length
0.236" (6 mm)
Package height
9.49" (241 mm)
Package weight
3.88 oz (110 g)
Brand Image Article code product Stock Price from
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-01 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-03 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-08 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-07 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-06 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-05 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Service Pack 3 Year Extended Warranty 3 year(s) APC Service Pack 3 Year Extended Warranty 3 year(s)
(show image)
WBEXTWAR3YR-SP-04 Service Pack 3 Year Extended Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)