location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photoconductor Unit (includes waste collector)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Unit (includes waste collector)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S051072
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 16:28:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Photoconductor Unit (includes waste collector) :
The short editorial description of Epson Photoconductor Unit (includes waste collector)

Photoconductor Unit (includes waste collector)
More>>>
Epson Photoconductor Unit (includes waste collector):
The official marketing text of Epson Photoconductor Unit (includes waste collector) as supplied by the manufacturer

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.

Compatible with:
AcuLaser C2000 10/100Base - all variants
AcuLaser C2000PS 10/100Base
AcuLaser C2000DT 10/100Base
AcuLaser C2000PSDT 10/100Base
AcuLaser C1000

Short summary description Epson Photoconductor Unit (includes waste collector):
This short summary of the Epson Photoconductor Unit (includes waste collector) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photoconductor Unit (includes waste collector), 7.44 x 12.5 x 17.9" (189 x 317 x 455 mm), 3.64 lbs (1.65 kg)

Long summary description Epson Photoconductor Unit (includes waste collector):
This is an auto-generated long summary of Epson Photoconductor Unit (includes waste collector) based on the first three specs of the first five spec groups.

Epson Photoconductor Unit (includes waste collector). Dimensions (WxDxH): 7.44 x 12.5 x 17.9" (189 x 317 x 455 mm), Weight: 3.64 lbs (1.65 kg)

Weight & dimensions
Dimensions (WxDxH)
7.44 x 12.5 x 17.9" (189 x 317 x 455 mm)
Weight & dimensions
Weight
3.64 lbs (1.65 kg)
Country Distributor
United Kingdom 1 distributor(s)